EN
  • EN
  • DE
  • IT

LP3982ILD-3.0

Part No LP3982ILD-3.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP3982 Micropower, Ultra Low-Dropout, Low-Noise, 300 mA CMOS Regulator | IC REG LINEAR 3V 300MA 8WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 3V
Maximum Dropout Voltage 0.22V at 200mA
Output Current 300mA
Current - Quiescent (Iq) 270μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (3x2.5)
Family Part Number LP3982
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203785-LP3982ILD-3.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3982ILD-3.0 CAD Model

Description

The LP3982ILD-3.0 is a low-dropout (LDO) linear voltage regulator designed and manufactured by the renowned Texas Instruments. This component is engineered to deliver a fixed output of 3.0 volts with an input voltage range from 2.7V to 6.0V, making it an ideal choice for battery-powered devices and applications that require a stable and efficient power supply.

Key Features

  • Stable Output: Provides a steady 3.0V output, ensuring reliable operation of connected components.
  • High Accuracy: Output voltage accuracy is maintained within ±0.5%, which is essential for sensitive electronic circuits.
  • Low Dropout: The device's low-dropout feature allows it to maintain output regulation with a minimal difference between the input and output voltages, improving efficiency.
  • Current Supply: Capable of supplying up to 300mA of output current, suitable for a wide range of applications.
  • Thermal Protection: Integrated thermal shutdown and short-circuit protection features safeguard the device and the application circuit from damage due to overheating and fault conditions.
  • Low Quiescent Current: The LP3982ILD-3.0 has a very low quiescent current, which minimizes power consumption when in standby mode, thereby extending battery life in portable applications.
  • Package: Available in a small, leadless LLP-8 package that is ideal for space-constrained applications.

Applications

The LP3982ILD-3.0 is versatile and can be used in a variety of electronic devices. Some common applications include:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Digital Cameras
  • Handheld GPS Units

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP3982ILD-3.0 is no exception. It is designed to meet the rigorous standards of the industry, ensuring high performance and reliability for critical applications.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess