EN
  • EN
  • DE

LP3983ITLX-1.6/NOPB

Part No LP3983ITLX-1.6/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.6V 5MA 5DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.6V
Output Current 5mA
Operating Supply Current 3μA to 21μA
PSRR 10dB (10kHz)
Control Features Enable
Protection Features Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-DSBGA
Win Source Part Number 1056731-LP3983ITLX-1.6/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP3983ITLX-1.6/NOPB CAD Model

Description

Product Overview: LP3983ITLX-1.6/NOPB

The LP3983ITLX-1.6/NOPB is a high-performance, low-dropout micro-power voltage regulator from Texas Instruments, designed to deliver a fixed output of 1.6 volts. It is an ideal component for battery-powered devices such as mobile phones, PDAs, and other handheld equipment, where extended battery life is critical. The device is capable of supplying 300mA of output current with a low dropout voltage, which enhances its efficiency and makes it suitable for low voltage applications.

One of the key features of the LP3983ITLX-1.6/NOPB is its low quiescent current, which significantly contributes to the reduction of power consumption when the device is in idle mode. This characteristic is particularly beneficial for prolonging the battery life in portable applications. Additionally, the regulator offers excellent load and line transient response, ensuring stable performance under varying conditions.

The LP3983ITLX-1.6/NOPB is packaged in a highly compact 5-pin SOT-23 package, which is designed to occupy minimal space on a circuit board. This small footprint makes it an excellent choice for space-constrained applications. Moreover, the device features built-in over-temperature and over-current protection, safeguarding it and the connected components from potential damage due to excessive heat or current conditions.

For design flexibility, the LP3983ITLX-1.6/NOPB does not require an output capacitor for stability, which can lead to further savings in board space and component cost. However, it remains stable with ceramic, tantalum, or aluminum electrolytic capacitors if desired for particular design requirements. The lack of a required output capacitor also simplifies the design process and can contribute to a faster time-to-market for products incorporating this regulator.

This product is also recognized for its reliability and quality, as indicated by the "NOPB" suffix in its part number, which stands for "No Lead (Pb) / RoHS Compliant." This means that the LP3983ITLX-1.6/NOPB adheres to the restrictions on the use of certain hazardous substances in electrical and electronic equipment, making it an environmentally friendly choice for manufacturers and consumers alike.

In summary, the LP3983ITLX-1.6/NOPB from Texas Instruments is a versatile, efficient, and reliable voltage regulator that is well-suited for a wide range of portable applications where power efficiency and space constraints are of paramount importance.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess