EN
  • EN
  • DE

RP103Q181D-TR-F

Part No RP103Q181D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298171-RP103Q181D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP103Q181D-TR-F CAD Model

Description

The RP103Q181D-TR-F is a CMOS-based voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and accurate output voltage, even with variations in input voltage and load current. This regulator is characterized by its low supply current, high ripple rejection, and compact package, making it suitable for a variety of portable and battery-powered applications.

Applications

  • Smartphones and Tablets: Power management for core logic and peripheral devices.
  • Wearable Devices: Voltage regulation in smartwatches, fitness trackers, and other wearables.
  • Portable Audio Players: Powering audio amplifiers and digital signal processors.
  • Wireless Communication Devices: Supplying power to RF transceivers and microcontrollers in Bluetooth modules, Zigbee devices, and other wireless systems.
  • IoT Devices: Voltage regulation in sensors, data loggers, and other low-power IoT applications.

Features

  • Input Voltage Range: Wide input voltage range allows for operation with various power sources.
  • Output Voltage: Fixed output voltage of 1.8V.
  • Low Supply Current: Minimizes power consumption in battery-powered devices.
  • High Ripple Rejection: Effectively filters out noise and ripple from the input voltage.
  • Overcurrent Protection: Protects the IC and connected components from damage due to excessive current.
  • Short-Circuit Protection: Prevents damage in the event of a short circuit at the output.
  • Thermal Shutdown: Shuts down the IC if the junction temperature exceeds a safe limit.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Stable Output Voltage: Provides a consistent and reliable power supply for sensitive electronic components.
  • Extended Battery Life: Low supply current contributes to longer battery life in portable devices.
  • Improved Noise Immunity: High ripple rejection ensures clean power delivery, reducing noise and interference.
  • Enhanced System Reliability: Overcurrent and short-circuit protection features prevent damage and improve system reliability.
  • Simplified Design: Integrated protection features and a compact package simplify circuit design and reduce board space requirements.

Technical Specifications

The RP103Q181D-TR-F features a fixed output voltage of 1.8V. The specific input voltage range and other detailed specifications can be found in the official Ricoh datasheet for this part number. It typically comes in a small SOT-23 or similar surface-mount package. The device also includes built-in overcurrent protection, short-circuit protection, and thermal shutdown to enhance its reliability and prevent damage. The low supply current makes it ideal for battery-powered applications where energy efficiency is crucial.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3199 $59.1815
445+ $0.2622 $116.6790
685+ $0.2541 $174.0585
940+ $0.2460 $231.2400
1,215+ $0.2379 $289.0485
1,625+ $0.2137 $347.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,700 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess