EN
  • EN
  • DE
  • IT

LP3985IBPX-3.1/NOPB

Part No LP3985IBPX-3.1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.1V 0.15A 5DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.1V
Dropout Voltage-Max 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 150μA to 250μA
PSRR 50dB to 40dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.1V
Voltage - Dropout (Typical) 0.06V @ 150mA
Mounting SMD (SMT)
Case / Package 5-DSBGA
Win Source Part Number 105632-LP3985IBPX-3.1/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3985IBPX-3.1/NOPB CAD Model

Description

The LP3985IBPX-3.1/NOPB is a high-quality, high-performance product from Texas Instruments, a world-renowned manufacturer of semiconductors and integrated circuits. This product is a low-dropout (LDO) regulator, a type of linear voltage regulator that operates with a smaller input-output differential voltage than typical designs. This feature allows the LP3985IBPX-3.1/NOPB to function efficiently even when the supply voltage is very close to the output voltage, making it highly suitable for battery-operated devices.

The LP3985IBPX-3.1/NOPB offers an output voltage of 3.1V, which is specifically designed to provide a stable and reliable power supply for various applications. It is capable of supplying 150mA of load current, which is sufficient for many small to medium-sized electronic devices. The low dropout voltage ensures that the device continues to provide a stable output, even when the input voltage drops, thus enhancing the performance and reliability of the end product.

This product from Texas Instruments also features a very low quiescent current, which is the amount of current consumed by a device when it is not actively driving a load. This makes the LP3985IBPX-3.1/NOPB highly energy-efficient, thereby extending the battery life of the devices it powers.

The LP3985IBPX-3.1/NOPB comes in a compact, surface-mount package, making it easy to integrate into a wide variety of electronic devices. The small footprint of the device makes it ideal for use in space-constrained applications.

In addition to these, the LP3985IBPX-3.1/NOPB also boasts of features like thermal protection and short circuit protection. These safety features ensure that the device continues to operate reliably under various conditions, thereby reducing the risk of damage to the device or to the components that it powers.

Furthermore, the LP3985IBPX-3.1/NOPB is RoHS compliant and lead-free, ensuring that it meets international standards for environmental friendliness and safety.

In summary, the LP3985IBPX-3.1/NOPB from Texas Instruments is a highly reliable, efficient, and versatile LDO regulator that offers excellent performance and a host of features. It is an ideal choice for a wide range of applications requiring a stable and efficient power supply.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess