EN
  • EN
  • DE
  • IT

LP3985IM5-285/NOPB

Part No LP3985IM5-285/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.85V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 150μA to 250μA
PSRR 50dB to 40dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.85V
Voltage - Dropout (Typical) 0.06V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 100395-LP3985IM5-285/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3985IM5-285/NOPB CAD Model

Description

The LP3985IM5-285/NOPB is a high-quality, high-performance low-dropout regulator (LDO) manufactured by Texas Instruments, a renowned global semiconductor company. This product is designed to meet the rigorous requirements of portable and wireless applications, providing a robust and reliable power management solution.

The LP3985IM5-285/NOPB operates with an input voltage range of 2.5V to 6V, making it suitable for a wide array of applications. It is capable of delivering an output current of 150mA, which is sufficient to power most small to medium-sized electronic devices. The output voltage is fixed at 2.85V, ensuring a stable and consistent power supply.

One of the key features of the LP3985IM5-285/NOPB is its exceptionally low dropout voltage, which stands at a mere 120mV at 150mA load. This means the device can continue to provide a regulated output even when the input voltage is very close to the output voltage. This makes the LP3985IM5-285/NOPB an excellent choice for battery-powered devices, where maximizing battery life is of paramount importance.

Another standout feature of this LDO is its ultra-low noise operation. The LP3985IM5-285/NOPB has been designed to minimize noise, making it an ideal choice for noise-sensitive applications such as audio and RF devices.

The LP3985IM5-285/NOPB also boasts a high PSRR (Power Supply Rejection Ratio) of 60dB at 1kHz, which effectively suppresses any noise or disturbances from the power supply.

This LDO comes in a compact SOT-23-5 package, making it suitable for space-constrained applications. It is also fully RoHS compliant and lead-free, reflecting Texas Instruments' commitment to environmentally friendly practices.

In terms of protection features, the LP3985IM5-285/NOPB is equipped with both overcurrent and thermal shutdown protection. This ensures that the device and the system it powers are protected from potential damage caused by excessive current or temperature.

In summary, the LP3985IM5-285/NOPB from Texas Instruments is a feature-packed, high-performance LDO that offers excellent power management solutions for a wide range of applications. Its low dropout voltage, low noise operation, and robust protection features make it a reliable and efficient choice for designers and engineers.

You May Also Be Interested in

Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2,490+ $0.0201 $50.0490
6,065+ $0.0165 $100.0725
9,375+ $0.0160 $150.0000
12,905+ $0.0155 $200.0275
16,670+ $0.0150 $250.0500
22,390+ $0.0134 $300.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 2490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess