EN
  • EN
  • DE

LP3986TL-285285/NOPB

Part No LP3986TL-285285/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.85V 0.15A 8DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 130μA to 320μA
PSRR 60dB to 50dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-DSBGA
Win Source Part Number 1056752-LP3986TL-285285/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3986TL-285285/NOPB CAD Model

Description

The LP3986TL-285285/NOPB is a high-performance, dual-output, low-dropout regulator designed and manufactured by Texas Instruments. This precision device is engineered to meet the requirements of battery-powered electronics, providing a stable power supply with a minimal voltage drop even under varying load conditions.

Key Features

  • Dual Output Voltage: This regulator offers two fixed outputs of 2.85V, which can be used to power different components in an electronic system, ensuring compatibility and efficient power distribution.
  • High Accuracy: The output voltage is accurate to within ±1.5%, ensuring reliable performance and stability for sensitive electronic circuits.
  • Low Dropout: With its low dropout feature, the LP3986TL-285285/NOPB maintains regulation with a minimal difference between the input and output voltages, which is crucial for maximizing battery life in portable devices.
  • Fast Transient Response: The device is optimized for a quick transient response, which is essential for maintaining voltage stability during sudden changes in load, such as when a device switches from standby to full operation.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing its reliability and lifespan.
  • Current Limiting: Integrated current limiting safeguards the device and the load from excessive input currents, which could otherwise lead to circuit damage.

Applications

The LP3986TL-285285/NOPB is ideal for a variety of applications that require stable and efficient power management. Its compact form factor and dual output make it particularly suitable for:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless communication systems
  • Handheld instrumentation
  • GPS devices

Product Specifications

The device is offered in a micro SMD package and is characterized for operation over a wide temperature range of -40°C to 125°C. It is also RoHS compliant and lead-free, reflecting Texas Instruments' commitment to environmental sustainability.

With its combination of dual voltage outputs, high precision, low dropout, and protective features, the LP3986TL-285285/NOPB from Texas Instruments stands out as a reliable power management solution for designers and engineers looking to optimize the performance and battery life of their portable electronic systems.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess