EN
  • EN
  • DE
  • IT

LP3987ITL-2.8/NOPB

Part No LP3987ITL-2.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.15A 5DSBGA / LDO Regulator Pos 2.8V 0.15A 5-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 2.8V
Voltage Dropout (Maximum) 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 120μA ~ 200μA
PSRR 50dB ~ 10dB (10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 5-WFBGA, DSBGA
Manufacturer Package 5-DSBGA
Win Source Part Number 779876-LP3987ITL-2.8/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name LP3987
Introduction Date January 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP3987ITL-2.8/NOPB CAD Model

Description

Product Overview: LP3987ITL-2.8/NOPB

The LP3987ITL-2.8/NOPB is a high-performance, low-dropout (LDO) linear voltage regulator from Texas Instruments, designed to provide a stable and reliable power supply for a wide range of applications. This efficient regulator is capable of delivering a fixed output voltage of 2.8V with an output current of up to 150mA, making it an excellent choice for portable and battery-powered devices where power conservation is critical.

Key Features

  • Output Voltage: Fixed 2.8V, which is ideal for consistent performance in electronics.
  • High Output Accuracy: Maintains tight regulation, ensuring a stable voltage supply even under varying load conditions.
  • Low Dropout Voltage: Functions efficiently with a minimal difference between the input and output voltage, reducing power loss and improving battery life.
  • Low Quiescent Current: Helps to conserve power in standby mode, making it suitable for battery-powered applications.
  • Thermal Shutdown Protection: Enhances the safety and reliability of the device by preventing overheating.
  • Current Limit Protection: Guards against overcurrent conditions, further ensuring the longevity of the regulator and the connected load.
  • Small Package Size: The device is available in a tiny 5-pin SOT-23 package, which is perfect for space-constrained applications.

Applications

The LP3987ITL-2.8/NOPB is versatile and can be used in various applications, including:

  • Mobile phones and Personal Digital Assistants (PDAs)
  • Portable media players and audio devices
  • Wireless LAN and Bluetooth® devices
  • Handheld instrumentation
  • GPS receivers

Quality and Reliability

As with all Texas Instruments products, the LP3987ITL-2.8/NOPB is manufactured to the highest quality standards. The device's "NOPB" suffix indicates that it is part of TI's eco-friendly product line, being provided in a lead-free (Pb-free) package. This commitment to environmental sustainability does not compromise the performance or reliability that users have come to expect from Texas Instruments.

For designers looking for a reliable power management solution that combines performance with power efficiency, the LP3987ITL-2.8/NOPB from Texas Instruments stands out as an excellent choice.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3129 $52.5160
95+ $1.0773 $102.3435
145+ $1.0436 $151.3220
200+ $1.0100 $202.0000
260+ $0.9763 $253.8380
345+ $0.8753 $301.9785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess