EN
  • EN
  • DE
  • IT

LP3987ITL-2.85/NOPB

Part No LP3987ITL-2.85/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.85V 0.15A 5DSBGA / LDO Regulator Pos 2.85V 0.15A 5-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 2.85V
Voltage Dropout (Maximum) 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 120μA ~ 200μA
PSRR 50dB ~ 10dB (10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 5-WFBGA, DSBGA
Manufacturer Package 5-DSBGA
Win Source Part Number 779877-LP3987ITL-2.85/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name LP3987
Introduction Date January 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP3987ITL-2.85/NOPB CAD Model

Description

Product Overview: LP3987ITL-2.85/NOPB

The LP3987ITL-2.85/NOPB is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a fixed output of 2.85 volts. This regulator is an ideal solution for portable and battery-powered applications due to its low power consumption and small footprint. The LP3987ITL-2.85/NOPB is part of Texas Instruments' extensive line of power management integrated circuits that are engineered to meet the stringent requirements of modern electronic devices.

Key Features:

  • Fixed Output Voltage: This LDO provides a stable 2.85V output, which is suitable for a variety of low-voltage applications.
  • High Accuracy: The output voltage is accurate to within ±1%, ensuring reliable performance for sensitive electronic components.
  • Low Dropout Voltage: The LP3987ITL-2.85/NOPB maintains regulation with minimal difference between the input and output voltages, enhancing efficiency, especially in low-voltage operations.
  • Low Quiescent Current: The device features a very low quiescent current, which significantly improves battery life in portable applications.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection safeguards the device from overheating, enhancing its reliability and lifespan.
  • Current Limiting: The regulator includes current limiting features to protect the device and the load from excessive current conditions.
  • Small Package Size: Available in a tiny 5-pin SOT-23 package, making it ideal for space-constrained applications.

Applications:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers

The LP3987ITL-2.85/NOPB from Texas Instruments represents a blend of performance, efficiency, and reliability, tailored for today's demanding electronic environments. Whether you are designing a new device or seeking to improve an existing one, this LDO voltage regulator offers a compact, efficient, and robust power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Fremont Micro Devices USA
Lowest to $0.0737
NXP / Nexperia
Need more? Email Us
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess