EN
  • EN
  • DE

LP3990TLX-2.8/NOPB

Part No LP3990TLX-2.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 150MA 4DSBGA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA (1x1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 2.8V
Voltage Dropout (Max) 0.2V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 80 µA
Current - Supply (Max) 120 µA
PSRR 55dB ~ 35dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 4-WFBGA, DSBGA
Supplier Device Package 4-DSBGA (1x1)
Base Product Number LP3990
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LP3990TLX-2.8/NOPBTR,296-LP3990TLX-2.8/NOPBCT,LP3990TLX-2.8/NOPB-ND,LP3990TLX-2.8-ND,296-LP3990TLX-2.8/NOPBDKR,LP3990TLX-2.8
Standard Package 3,000
Win Source Part Number 1070576-LP3990TLX-2.8/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3990TLX-2.8/NOPB CAD Model

Description

Product Overview: LP3990TLX-2.8/NOPB

The LP3990TLX-2.8/NOPB is a high-performance, low-dropout linear regulator (LDO) designed and manufactured by Texas Instruments (TI). This efficient power management IC provides a fixed output voltage of 2.8V, making it an ideal choice for a variety of electronic applications that require a stable and reliable power source. The device is specifically crafted to meet the needs of space-constrained and portable applications.

With an input voltage range from 2.7V to 6.5V, the LP3990TLX-2.8/NOPB is versatile enough to operate from a variety of power sources, including single-cell lithium-ion batteries, and is capable of delivering up to 150mA of continuous output current. This makes it suitable for powering microcontrollers, sensors, and other low-power circuits in modern electronic devices.

The LP3990TLX-2.8/NOPB boasts an impressive low dropout voltage, which ensures that the output voltage remains stable even when the input voltage is very close to the output voltage, thereby improving the efficiency of the system. Additionally, the device features a low ground pin current that further enhances its power efficiency, especially in battery-operated equipment where extending battery life is crucial.

One of the key features of this LDO is its fast transient response. This characteristic is particularly important in applications where the load conditions change rapidly, as it helps maintain a stable output voltage under dynamic load variations. Furthermore, the LP3990TLX-2.8/NOPB includes thermal shutdown and current limit protection, safeguarding the device and the application from potential damage due to overheating or overcurrent conditions.

The product is available in a compact, 5-pin SOT-23 package, which is not only space-saving but also conducive to simplified PCB layout and design. The NOPB designation at the end of the product number indicates that this component is lead-free and RoHS compliant, aligning with environmental standards and regulations for electronic products.

In summary, the LP3990TLX-2.8/NOPB from Texas Instruments is a reliable, efficient, and compact power management solution that is well-suited for a wide range of applications requiring a fixed 2.8V output with low power consumption and high performance.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess