EN
  • EN
  • DE

PL611-220TC-LR-A4

Part No PL611-220TC-LR-A4
Manufacturer PhaseLink Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PhaseLink Corporation
Win Source Part Number 277284-PL611-220TC-LR-A4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PL611-220TC-LR-A4 CAD Model

Description

The PL611-220TC-LR-A4 is a clock generator IC manufactured by PhaseLink Corporation, designed to provide precise timing signals for various electronic applications. This device is part of the PL611 series, known for its stability and reliability in clock generation.

Applications

  • Networking equipment, including routers, switches, and hubs
  • Computer motherboards for both desktop and server applications
  • Graphics cards and other high-performance add-in cards
  • Consumer electronics, such as set-top boxes, media players, and gaming consoles
  • Industrial control systems and automation equipment

Features

  • Generates multiple clock frequencies
  • Low phase noise and jitter performance
  • Precise frequency synthesis
  • Supports various output formats, including LVCMOS and LVPECL
  • Integrated loop filter components
  • Compact package size
  • Operating Voltage: 3.3V
  • Operating Temperature: -40°C to +85°C

Benefits

  • Improved system performance due to stable and accurate clock signals
  • Reduced electromagnetic interference (EMI) due to low jitter
  • Simplified system design with integrated components
  • Lower overall system cost
  • Enhanced reliability and stability

Additional Details

The PL611-220TC-LR-A4 clock generator uses a Phase-Locked Loop (PLL) to generate the desired output frequencies from a reference clock. The integrated loop filter components reduce the need for external components, simplifying PCB layout and reducing overall system cost. The device is designed to minimize phase noise and jitter, which are critical parameters for high-speed digital systems. Specific details regarding the exact output frequencies, jitter performance, and power consumption can be found in the PhaseLink Corporation datasheet for this product.

It is usually a surface-mount device. Consult the datasheet for the correct usage of this product.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4541 $65.8164
9+ $13.5008 $121.5072
14+ $13.0792 $183.1088
19+ $12.6576 $240.4944
24+ $12.2349 $293.6376
32+ $10.9690 $351.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess