EN
  • EN
  • DE

RGA2012P-4991-B-T1

Part No RGA2012P-4991-B-T1
Manufacturer Susumu
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1231776-RGA2012P-4991-B-T1
Categories Custom Parts
Manufacturer Susumu
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RGA2012P-4991-B-T1 CAD Model

Description

The RGA2012P-4991-B-T1 is a precision thin film chip resistor manufactured by Susumu. It is designed for applications requiring high stability, tight tolerance, and excellent reliability in a compact size.

Applications:

  • Precision Instrumentation: Used in measurement equipment requiring accurate and stable resistance values.
  • Medical Devices: Implemented in medical electronics where reliability and precision are critical.
  • Automotive Electronics: Employed in automotive control systems for stable and accurate signal conditioning.
  • Industrial Control Systems: Suitable for industrial automation and control applications.
  • High-Frequency Circuits: Used in RF and microwave circuits due to its low parasitic inductance and capacitance.

Features:

  • High Precision: Offers a tight tolerance, ensuring accurate resistance values.
  • Thin Film Technology: Provides excellent stability and reliability.
  • Low Temperature Coefficient of Resistance (TCR): Maintains stable resistance over a wide temperature range.
  • Small Size: Compact 0805 package for high-density mounting.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.

Benefits:

  • Improved Accuracy: Enhances the accuracy of circuits due to the tight tolerance and stability of the resistor.
  • Enhanced Reliability: Ensures long-term reliability in demanding applications.
  • Reduced Temperature Drift: Minimizes resistance changes with temperature variations, improving overall system performance.
  • Space Saving: Allows for compact circuit designs, reducing board size and cost.
  • Environmentally Friendly: Complies with environmental regulations, reducing the environmental impact of the product.

Specifications:

The RGA2012P-4991-B-T1 has a resistance value of 4990 ohms with a tolerance of ±0.1% and a TCR of ±25 ppm/°C. It is available in a 0805 package size (2.0mm x 1.2mm). The resistor is manufactured using thin film technology, which provides excellent stability and reliability. The operating temperature range is typically -55°C to +155°C. It is suitable for both reflow and wave soldering processes.

You May Also Be Interested in

QSI
Need more? Email Us
NEC
Lowest to $0.6537
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 300MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.3927
Texas Instruments
NVDC I2C Battery Buck-Boost Charge Controller with System Power Monitor & Processor Hot Monitor 32-QFN -40 to 85
Need more? Email Us
Raltron Electronics Corporation
CRYSTAL 24.0000MHZ 10PF SMD / 24 MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Lowest to $0.0773
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 200Mbps 8-UDFN (1.6x1.2)
Lowest to $1.8209
NXP / Nexperia
44.7 A 20 V 0.016 Ohm N-channel Si Power Mosfet
Need more? Email Us
Toshiba Semiconductor and Storage
Trans Digital BJT PNP 50V 100mA 3-Pin S-Mini T/R
Need more? Email Us
Rohm Semiconductor
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7708 $60.3328
38+ $3.0939 $117.5682
58+ $2.9972 $173.8376
80+ $2.9006 $232.0480
103+ $2.8039 $288.8017
138+ $2.5139 $346.9182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess