EN
  • EN
  • DE

LP3991TL-1.3/NOPB

Part No LP3991TL-1.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.3V 0.3A 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 4V
Nominal Output Voltage (Min/Fixed) 1.3V
Dropout Voltage-Max 0.16V @ 300mA
Output Current 300mA
Operating Supply Current 100μA to 225μA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 4-DSBGA
Win Source Part Number 1056773-LP3991TL-1.3/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3991TL-1.3/NOPB CAD Model

Description

Product Overview: LP3991TL-1.3/NOPB by Texas Instruments

The LP3991TL-1.3/NOPB is a high-performance, low-dropout linear regulator (LDO) from Texas Instruments, designed to meet the stringent power requirements of modern portable and wireless devices. This regulator offers a stable and reliable source of power, with an output voltage of 1.3V, making it ideal for applications that require precise voltage regulation.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.3V, which is suitable for powering sensitive electronic components that require a consistent power supply.
  • High Accuracy: The LP3991TL-1.3/NOPB maintains high accuracy in voltage regulation, ensuring the connected components operate effectively within their specified voltage ranges.
  • Low Dropout: Its low dropout feature allows it to continue regulating the output voltage even when the input-to-output voltage differential is minimal, making it highly efficient for battery-powered applications.
  • Current Limit Protection: The device incorporates current limit protection to safeguard itself and the load from damage in the event of an overcurrent situation.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the regulator from overheating, thereby ensuring reliable operation under various temperature conditions.
  • Small Form Factor: Housed in a tiny 5-pin SOT-23 package, the LP3991TL-1.3/NOPB is perfect for space-constrained applications.

Applications

The LP3991TL-1.3/NOPB is versatile and can be used in a wide range of applications, including but not limited to:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers
  • Digital Cameras

As a product of Texas Instruments, a leader in semiconductor solutions, the LP3991TL-1.3/NOPB is manufactured to the highest quality standards, ensuring reliability and performance for critical applications. Whether you're designing a new device or looking to improve an existing one, this LDO regulator is an excellent choice for your power management needs.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7265 $50.8550
170+ $0.5961 $101.3370
260+ $0.5775 $150.1500
360+ $0.5589 $201.2040
465+ $0.5403 $251.2395
620+ $0.4844 $300.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess