EN
  • EN
  • DE
  • IT

LP3995ITL-2.1/NOPB

Part No LP3995ITL-2.1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.1V 0.15A 5DSBGA / LDO Regulator Pos 2.1V 0.15A 5-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 2.1V
Voltage Dropout (Maximum) 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 150μA ~ 200μA
PSRR 60dB ~ 50dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 5-WFBGA, DSBGA
Manufacturer Package 5-DSBGA
Win Source Part Number 779884-LP3995ITL-2.1/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP3995
Introduction Date May 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP3995ITL-2.1/NOPB CAD Model

Description

The LP3995ITL-2.1/NOPB is a high-performance, low-dropout linear regulator designed and manufactured by Texas Instruments. This compact and efficient power management integrated circuit is ideal for applications requiring a fixed output voltage of 2.1V with an input voltage range from 2.5V to 6V. The device is housed in a small 5-pin SOT-23 package, making it suitable for space-constrained applications.

Key Features

  • Output Voltage: Precisely regulated 2.1V output, suitable for powering sensitive analog and digital circuits.
  • High Accuracy: Maintains a tight output voltage tolerance of ±1%, ensuring reliable operation even under varying conditions.
  • Low Dropout: Features a low dropout voltage, which allows for efficient operation even when the input voltage is close to the output voltage.
  • Current Capacity: Capable of delivering up to 150mA of continuous output current, sufficient for a wide range of low-power applications.
  • Thermal Protection: Integrated thermal shutdown protection prevents damage from overheating, enhancing the longevity and reliability of the device.
  • Noise Reduction: The LP3995ITL-2.1/NOPB offers excellent power supply rejection ratio (PSRR) and low output noise, which is critical for RF and precision analog applications.

Applications

The LP3995ITL-2.1/NOPB is versatile and can be used in various applications, including but not limited to:

  • Mobile Phones
  • Handheld Devices
  • Wireless LAN Devices
  • Portable Media Players
  • GPS Receivers

Environmental and Quality Certifications

The LP3995ITL-2.1/NOPB is designed to meet the rigorous standards of the electronics industry, with certifications such as:

  • RoHS Compliant
  • Lead-Free Construction
  • Green Product (GP) designation

Ordering and Packaging Information

The "NOPB" suffix in the part number indicates that this device is provided in a lead-free package. The device is supplied in tape and reel packaging, which is ideal for automated assembly processes. For detailed ordering and shipping information, customers should consult the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 15V 1A D2PAK
Lowest to $0.5282
Texas Instruments
IC REG LINEAR POS ADJ 1A 6WSON / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)
Lowest to $1.5444
Microchip Technology
IC REG LINEAR 5V 100MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Lowest to $1.6178
Texas Instruments
IC REG LINEAR POS ADJ 4A 12VQFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 4A 12-VQFN-HR (2.2x2.5)
Lowest to $8.4171
DIOTEC Electronics Corporation
IC REG LINEAR 5V 1.35A SOT89
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.9V 500MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Lowest to $0.2523
Maxim Integrated
IC REG LIN POS ADJ 500MA 8TDFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-TDFN-EP (2x2)
Lowest to $3.2596
ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23
Lowest to $0.7169

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess