EN
  • EN
  • DE

LP5520TL/NOPB

Part No LP5520TL/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 25USMD / LED Driver 12 Segment 1400uA Supply Current 25-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 3
Voltage Supply MIN 2.9V
Voltage Supply MAX 5.5V
Voltage - Output 5 V ~ 20 V
Output Current per Channel 60mA
Frequency 1.22kHz, 19.52kHz
Dimming PWM
Applications Backlight
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting SMD
Package 25-WFBGA
Manufacturer Package 25-uSMD
Win Source Part Number 779893-LP5520TL/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP5520
Introduction Date May 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP5520TL/NOPB CAD Model

Description

The LP5520TL/NOPB is a highly efficient lighting solution from Texas Instruments designed for precision LED control in various applications. This device is a part of Texas Instruments' PowerWise® energy-efficient product line, which aims to deliver exceptional power conservation without sacrificing performance.

The LP5520TL/NOPB is a programmable, 9-output LED driver that allows for extensive flexibility in driving LEDs with different configurations. It is specifically engineered to create intricate lighting effects for consumer electronics, such as smartphones, tablets, and other portable devices where visual indicators and backlighting are essential.

This chip supports a wide input voltage range, making it adaptable to various power supplies, and its built-in 32-step programmable EEPROM enables designers to create unique lighting sequences that can enhance user interfaces and notifications. The LP5520TL/NOPB also includes an integrated charge pump, ensuring consistent LED brightness even when the input voltage varies.

Notably, the LP5520TL/NOPB is designed with energy efficiency in mind. It employs a low-power architecture and a 1.8V to 5.5V input voltage range, which allows for reduced power consumption, making it an excellent choice for battery-powered applications. The device also features an automatic power-saving mode, which minimizes quiescent current draw when not actively driving LEDs.

The LP5520TL/NOPB comes in a compact, lead-free Nano-Free™ package, which is RoHS compliant and designed to meet the requirements of environmentally conscious product designs. Its small footprint and low-profile package make it suitable for space-constrained applications.

In summary, the LP5520TL/NOPB from Texas Instruments is a versatile, power-efficient LED driver that provides designers with the tools to create innovative and power-conscious lighting solutions. Its programmability, energy efficiency, and compact design make it an ideal choice for the latest generation of portable electronics.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Analog Devices Inc.
LED DVR CC BUCK-BST 2-32V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2238 $57.5666
15+ $6.7478 $101.2170
23+ $6.5369 $150.3487
32+ $6.3260 $202.4320
41+ $6.1152 $250.7232
55+ $5.4826 $301.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,120 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess