EN
  • EN
  • DE
  • IT

LP5522TMEV

Part No LP5522TMEV
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description BOARD EVAL LP5522 LED DRIVER / LP5522 LED Driver Development Kit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Output Current per Channel 20mA
Outputs and Type 1, Non-Isolated
Features USB Interface
Voltage - Input 2.7 V ~ 5.5 V
Supplied Contents Board(s), Cable(s)
Utilized IC / Part LP5522
Win Source Part Number 779894-LP5522TMEV
Popularity Medium
Supply and Demand Status Sufficient
Family Name LP5522
Introduction Date June 01, 2007
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP5522TMEV CAD Model

Description

The LP5522TMEV, designed and manufactured by Texas Instruments, is a versatile and efficient solution for LED lighting control. This product is part of TI's Power Management ICs category, specifically within the LED Drivers subcategory. It is engineered to facilitate easy and flexible control over LED brightness, color, and animation, making it an ideal choice for a wide range of applications including smartphones, tablets, and other portable devices that require dynamic lighting effects.

Key Features

  • Programmable Lighting Control: The LP5522TMEV allows designers to program intricate lighting sequences with its onboard memory, enabling the creation of complex lighting patterns without continuous intervention from the host processor.
  • Energy Efficiency: With its high-efficiency charge pump and autonomous operation, the LP5522TMEV minimizes power consumption, thereby extending battery life in portable applications.
  • Multiple LED Channels: This driver supports up to nine independently controlled LED outputs, providing the flexibility to manage multiple LEDs with different brightness levels and lighting effects.
  • I2C-Compatible Interface: The device features an I2C interface for programming and control, ensuring straightforward integration with most microcontrollers and processors.

Applications

The LP5522TMEV is suitable for a variety of applications where dynamic and programmable LED lighting is desired. These applications include:

  • Smartphone and tablet notification LEDs
  • Portable device backlighting
  • Wearable technology lighting
  • Industrial and automotive lighting systems

Technical Specifications

Some of the technical specifications of the LP5522TMEV include:

  • Input voltage range: 2.7V to 5.5V
  • Three programmable LED outputs with up to 25.5 mA drive current per channel
  • Integrated 1.0 MHz fixed-frequency synchronous boost converter
  • Programmable over I2C interface

Development Support

Texas Instruments provides extensive development support for the LP5522TMEV, including evaluation modules, comprehensive datasheets, application notes, and online design tools. These resources are designed to streamline the development process, from initial design through to final production.

For more information or to purchase the LP5522TMEV, please visit the Texas Instruments official website or contact your local TI distributor.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess