EN
  • EN
  • DE
  • IT

LP5900TLX-2.85/NOPB

Part No LP5900TLX-2.85/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.85V 150MA 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 150mA 4-DSBGA (1x1)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-WFBGA, DSBGA
Case / Package 4-DSBGA (1x1)
Family Name LP5900
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP5900TLX-2.85, 296-LP5900TLX-2.85/NOPBDKR, 296-LP5900TLX-2.85/NOPBTR, 296-LP5900TLX-2.85/NOPBCT, LP5900TLX-2.85/NOPB-ND, LP5900TLX-2.85-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923629-LP5900TLX-2.85/NOPB
Ultra Librarian 3D Model Ultra Librarian LP5900TLX-2.85/NOPB CAD Model

Description

Product Overview: LP5900TLX-2.85/NOPB

The LP5900TLX-2.85/NOPB is a high-performance, low-noise linear voltage regulator from Texas Instruments, designed to meet the stringent power requirements of modern, battery-powered electronic devices. This regulator offers a fixed output voltage of 2.85V, which is ideal for providing stable power to sensitive RF and analog circuitry that demands a low-noise supply voltage.

Key Features

  • Low Dropout: The LP5900TLX-2.85/NOPB boasts an ultra-low dropout, making it highly efficient for applications where the input voltage is very close to the output voltage.
  • Low Noise: With an exceptionally low output noise of typically 6.5µVRMS, this voltage regulator ensures minimal interference in sensitive applications, making it perfect for RF or audio systems.
  • High PSRR: The device provides excellent power supply rejection ratio (PSRR) characteristics, which helps to filter out unwanted noise and ripple from the power supply source.
  • Stable with Low ESR Ceramic Capacitors: The LP5900TLX-2.85/NOPB is stable with ceramic output capacitors, which are known for their low equivalent series resistance (ESR), thus reducing the overall component count and board space.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device and the system from damage due to excessive temperatures.
  • Current Limit Protection: The built-in current limit protection prevents damage to the regulator and the downstream circuitry in case of a fault condition or overload.

Applications

The LP5900TLX-2.85/NOPB is versatile and can be used in a wide range of applications, including:

  • Mobile phones and PDAs
  • Portable media players
  • Wireless LAN cards
  • Handheld instrumentation
  • GPS devices
  • Analog and digital sensors

Environmental and Quality Certifications

The LP5900TLX-2.85/NOPB is available in a lead-free, halogen-free package and is compliant with RoHS standards, ensuring environmental safety and quality. It is also part of Texas Instruments' NO-lead (NOPB) series, reflecting a commitment to reducing the environmental impact of electronic components.

With its robust feature set, the LP5900TLX-2.85/NOPB from Texas Instruments represents a reliable and efficient solution for powering sensitive electronic circuits, maintaining performance while minimizing noise and power dissipation.

You May Also Be Interested in

Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
NXP / Nexperia
Need more? Email Us
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0978 $60.3790
125+ $0.9008 $112.6000
195+ $0.8727 $170.1765
270+ $0.8445 $228.0150
345+ $0.8164 $281.6580
460+ $0.7319 $336.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess