EN
  • EN
  • DE

LP590728QDQNRQ1

Part No LP590728QDQNRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 250MA 4X2SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001229-LP590728QDQNRQ1
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number LP5907
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
Ultra Librarian 3D Model Ultra Librarian LP590728QDQNRQ1 CAD Model

Description

The Texas Instruments LP590728QDQNRQ1 is a high-performance, low-dropout linear regulator designed to deliver stable and reliable power to automotive and industrial applications. This advanced power management integrated circuit (PMIC) is engineered to meet the stringent requirements of modern electronic systems, offering a compact, efficient, and robust power solution.

Key Features:

  • Output Voltage: The LP590728QDQNRQ1 provides a fixed output voltage, ensuring precise power delivery to sensitive components.
  • High Accuracy: With excellent line and load regulation, the device maintains a consistent output despite variations in input voltage or output current.
  • Low Dropout: Its low dropout voltage allows the regulator to continue providing a regulated output even when the supply voltage is very close to the output voltage, which is crucial for battery-powered applications.
  • Current Limit Protection: The built-in current limit feature protects the device and the load from damage due to excessive current.
  • Thermal Shutdown: An integrated thermal shutdown mechanism prevents overheating, ensuring the device operates within safe temperature ranges.
  • Low Quiescent Current: The LP590728QDQNRQ1 is optimized for low quiescent current, making it suitable for applications where power efficiency is critical, such as automotive electronics.

Applications:

The LP590728QDQNRQ1 is ideal for a wide range of applications that require a stable and efficient power supply. Its robustness and high reliability make it particularly well-suited for:

  • Automotive Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Power Supplies for Microcontrollers and Processors
  • Industrial Control Systems
  • Power Management for Sensors and Actuators

Quality and Reliability:

As a product designed for the automotive and industrial sectors, the LP590728QDQNRQ1 meets the highest quality standards, including AEC-Q100 qualification for automotive applications. Its robust design ensures long-term reliability, even in harsh operating conditions.

You May Also Be Interested in

Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $5.0906
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2134 $54.6030
105+ $0.9956 $104.5380
160+ $0.9645 $154.3200
215+ $0.9334 $200.6810
280+ $0.9023 $252.6440
375+ $0.8089 $303.3375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,980 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess