EN
  • EN
  • DE

LP590729QDQNRQ1

Part No LP590729QDQNRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.9V 250MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.9V
Voltage - Output (Max) -
Voltage Dropout (Max) 0.25V @ 250mA
Current - Output 250mA
Current - Quiescent (Iq) 25 µA
Current - Supply (Max) 425 µA
PSRR 90dB ~ 60dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
Base Product Number LP5907
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353101-LP590729QDQNRQ1
Ultra Librarian 3D Model Ultra Librarian LP590729QDQNRQ1 CAD Model

Description

The LP590729QDQNRQ1 is a high-performance, low-dropout linear regulator (LDO) from Texas Instruments, specifically designed to meet the rigorous standards of the automotive industry. This regulator is capable of delivering a continuous output current of up to 200mA with an input voltage range from 2.2V to 6V, making it an ideal solution for powering sensitive microcontrollers and other low-power devices in a vehicle's electronic system.

Key Features

  • Output Voltage: This LDO offers a fixed output voltage of 2.9V, providing a stable power supply for various automotive applications.
  • High Accuracy: The output voltage accuracy is ±1%, ensuring reliable and consistent performance even under fluctuating conditions.
  • Low Dropout: The device features a low dropout voltage, which enhances its efficiency by allowing it to operate effectively even when the input-to-output voltage differential is minimal.
  • Thermal Shutdown and Overcurrent Protection: These built-in safety features protect the device and the downstream components from potential damage due to excessive heat or current.
  • Power Supply Rejection Ratio (PSRR): With a high PSRR, this LDO effectively filters out supply noise, which is particularly important in the noisy electrical environment of automotive applications.
  • Automotive Qualification: The LP590729QDQNRQ1 is qualified for automotive applications, complying with the AEC-Q100 standard, which is a critical requirement for automotive-grade components.

Applications

The LP590729QDQNRQ1 is suitable for a wide range of applications within the automotive sector, including but not limited to:

  • Infotainment Systems
  • Instrument Clusters
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)

Package and Availability

This LDO is available in a compact, surface-mount X2SON package, which is ideal for space-constrained applications. Its small footprint and low-profile design make it a versatile choice for modern automotive electronics. For pricing, availability, and additional technical specifications, please visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Panasonic
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9986 $54.9230
125+ $0.8194 $102.4250
190+ $0.7938 $150.8220
265+ $0.7682 $203.5730
340+ $0.7426 $252.4840
455+ $0.6658 $302.9390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess