EN
  • EN
  • DE

LP5907MFX-3.1/NOPB

Part No LP5907MFX-3.1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Ultralow-Noise, 250-mA Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3.1V
Voltage Dropout (Maximum) 0.25V @ 250mA
Output Current 250mA
Operating Supply Current 25μA ~ 425μA
PSRR 90dB ~ 60dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23
Win Source Part Number 1203949-LP5907MFX-3.1/NOPB
Manufacturer Homepage www.ti.com
Family Name LP5907
Introduction Date December 21, 2012
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP5907MFX-3.1/NOPB CAD Model

Description

The LP5907MFX-3.1/NOPB is a high-performance, low-noise LDO (Low Dropout Regulator) from Texas Instruments designed to meet the stringent power requirements of modern applications. This regulator is capable of delivering a fixed output voltage of 3.1V with an input voltage range from 2.2V to 5.5V, making it suitable for a wide array of devices including RF and analog circuits, as well as portable consumer electronics.

Key Features

  • Low Dropout: The LP5907MFX-3.1/NOPB offers an ultra-low dropout, which ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving overall system efficiency.
  • High Accuracy: This regulator provides a high accuracy output with a tight tolerance, ensuring reliable and consistent power delivery to sensitive components.
  • Low Noise: With its low output noise, the LP5907MFX-3.1/NOPB is ideal for powering noise-sensitive circuits, such as precision analog to digital converters (ADCs), voltage-controlled oscillators (VCOs), and reference voltage circuits.
  • Stability: The device is stable with ceramic capacitors, which allows for a smaller PCB layout and reduced component costs.
  • Thermal Performance: The regulator is offered in a 4-pin WSON package with excellent thermal performance, ensuring reliability over a wide temperature range.
  • Power Saving: It features a low quiescent current, which extends battery life in portable applications.
  • Protection Features: The LP5907MFX-3.1/NOPB includes overcurrent and thermal shutdown protection to safeguard the device and the load under extreme conditions.

Applications

The LP5907MFX-3.1/NOPB is versatile and can be used in various applications such as:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Cards
  • GPS Devices
  • Analog and Digital Sensor Systems
  • Medical Equipment

With its robust feature set, the LP5907MFX-3.1/NOPB from Texas Instruments is an excellent choice for designers who require a high-quality power management solution that combines efficiency, precision, and reliability.

You May Also Be Interested in

Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3559 $51.6055
345+ $0.2921 $100.7745
535+ $0.2829 $151.3515
735+ $0.2738 $201.2430
945+ $0.2647 $250.1415
1,265+ $0.2373 $300.1845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,960 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess