EN
  • EN
  • DE

LP5907QMFX-3.0Q1

Part No LP5907QMFX-3.0Q1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP5907-Q1 250-mA Ultra-Low-Noise LDO for RF and Analog Circuits - Requires No | IC REG LINEAR 3V 250MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 3V
Maximum Dropout Voltage 0.25V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 25μA
Maximum Supply Current 425μA
PSRR 90dB ~ 60dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203954-LP5907QMFX-3.0Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP5907QMFX-3.0Q1 CAD Model

Description

The LP5907QMFX-3.0Q1 is a high-performance, low-noise, low-dropout linear voltage regulator from Texas Instruments, designed to meet the rigorous standards of automotive and industrial applications. This regulator is capable of delivering up to 250 mA of continuous output current with a fixed output voltage of 3.0V, making it an ideal choice for powering sensitive analog and RF circuitry that requires a stable and clean power supply.

Key Features

  • Output Voltage: Fixed 3.0V with high accuracy
  • Output Current: Capable of delivering 250 mA
  • Low Dropout: Provides stable output with minimal input-to-output voltage difference
  • Low Noise: Excellent choice for noise-sensitive applications with a low output noise of 14 μVRMS
  • High PSRR: High power supply rejection ratio (PSRR) of 75 dB at 1 kHz
  • Thermal Protection: Integrated thermal shutdown and current limit for device protection
  • Stable with Ceramic Capacitors: Stable with low-ESR output capacitors, reducing board space and component cost
  • Automotive Grade: Designed to meet the requirements of automotive applications

Applications

The LP5907QMFX-3.0Q1 is well-suited for a variety of applications, particularly in the automotive sector, where reliable and consistent performance is essential. These applications include:

  • Infotainment Systems
  • Instrumentation Clusters
  • Body Control Modules
  • Telematics
  • Advanced Driver Assistance Systems (ADAS)

Package and Reliability

This voltage regulator comes in a small 4-pin X2SON package, which is ideal for space-constrained applications. The LP5907QMFX-3.0Q1 is characterized for operation over a wide temperature range of -40°C to 125°C, ensuring reliable performance in challenging environments. With Texas Instruments' commitment to quality, this product is designed for a long operational life and reliability.

For detailed specifications, application notes, and evaluation resources, please visit the Texas Instruments official product page.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8141 $52.9165
150+ $0.6680 $100.2000
235+ $0.6471 $152.0685
320+ $0.6262 $200.3840
415+ $0.6053 $251.1995
555+ $0.5427 $301.1985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,175 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess