EN
  • EN
  • DE

LP5907UVX-1.6/NOPB

Part No LP5907UVX-1.6/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.6V 250MA 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 250mA 4-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 4-XFBGA, DSBGA
Case / Package 4-DSBGA
Family Name LP5907
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50215-2, 296-50215-1, 296-50215-6, LP5907UVX-1.6/NOPB-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923638-LP5907UVX-1.6/NOPB
Ultra Librarian 3D Model Ultra Librarian LP5907UVX-1.6/NOPB CAD Model

Description

Product Overview: LP5907UVX-1.6/NOPB

The LP5907UVX-1.6/NOPB is a high-performance, low-noise LDO (Low Dropout Regulator) designed and manufactured by Texas Instruments. This regulator is specifically engineered to provide a stable and reliable power supply with a fixed output voltage of 1.6V, which makes it an ideal choice for sensitive RF and analog circuitry that requires a low-noise power source.

Key Features

  • Low Noise: With an ultra-low noise output, this LDO helps in maintaining the integrity of the signal chain, making it suitable for noise-sensitive applications such as precision instrumentation, RF applications, and audio applications.
  • High PSRR: The device offers excellent power supply rejection ratio (PSRR) characteristics, which ensures that variations in the input voltage do not affect the output voltage, providing a more stable and clean power supply.
  • Low Dropout: The LP5907UVX-1.6/NOPB boasts a low dropout voltage, allowing it to maintain regulation with minimal difference between the input and output voltages, which is beneficial for battery-powered devices.
  • Fixed Output: The fixed 1.6V output voltage eliminates the need for external resistors and simplifies the design process.
  • Thermal Protection: The device includes thermal protection features that prevent it from overheating, ensuring long-term reliability and safety.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors that have low equivalent series resistance (ESR), providing flexibility in the choice of output capacitors.

Applications

The LP5907UVX-1.6/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile Phones
  • Wireless LAN Cards
  • Portable Media Players
  • Handheld GPS Devices
  • Medical Equipment
  • Audio Devices

Product Packaging and Environmental Information

This product is offered in a green, RoHS-compliant package and is designated as NOPB (No Lead (Pb)), which indicates it is manufactured without the use of lead and is suitable for use in lead-free soldering processes.

For engineers and designers looking for a reliable and high-quality power management solution, the LP5907UVX-1.6/NOPB from Texas Instruments stands out as a robust choice that combines performance with practical design considerations.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1631 $50.5610
750+ $0.1339 $100.4250
1,160+ $0.1297 $150.4520
1,595+ $0.1255 $200.1725
2,065+ $0.1213 $250.4845
2,760+ $0.1088 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,095 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess