EN
  • EN
  • DE

LP5907UVX37/NOPB

Part No LP5907UVX37/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.7V 250MA 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 250mA 4-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 4-XFBGA, DSBGA
Case / Package 4-DSBGA
Family Name LP5907
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-36389-1, 296-36230-6, -296-36389-1-ND, 296-36230-2, 296-36230-1, 296-36389-6, 296-36389-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923639-LP5907UVX37/NOPB
Ultra Librarian 3D Model Ultra Librarian LP5907UVX37/NOPB CAD Model

Description

Product Overview: LP5907UVX37/NOPB

The LP5907UVX37/NOPB is a high-performance, low-noise LDO (Low Dropout Regulator) designed by Texas Instruments, aimed at delivering a stable and clean power supply to sensitive electronic circuits. This voltage regulator is an ideal choice for applications that demand minimal power supply noise and low dropout performance.

Key Features

  • Low Dropout: The device offers an exceptionally low dropout, making it suitable for applications with very tight input-to-output voltage requirements.
  • Ultra-Low Noise: With an ultra-low noise output, this LDO helps in maximizing the performance of precision-sensitive components such as RF and analog circuits.
  • High PSRR: The high Power Supply Rejection Ratio (PSRR) of the LP5907UVX37/NOPB ensures that fluctuations in the input voltage do not affect the output, providing a stable voltage supply even under varying load conditions.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications.
  • Stability: It is stable with ceramic capacitors, which ensures reliability and simplifies the design process.

Applications

The LP5907UVX37/NOPB is versatile and can be used in various applications, including:

  • RF and Analog Circuits
  • Portable and Battery-Powered Devices
  • Medical Equipment
  • Audio Applications
  • Data Acquisition Systems

Product Specifications

The LDO features a fixed output voltage of 3.7V with an output current capacity of up to 250mA. The quiescent current is low, contributing to the overall power efficiency of the device. It comes in a small footprint package, which is ideal for space-constrained applications.

Quality and Reliability

As with all Texas Instruments products, the LP5907UVX37/NOPB is manufactured to high standards, ensuring both quality and reliability. The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Overall, the LP5907UVX37/NOPB from Texas Instruments is a top-tier power management solution that combines performance, reliability, and environmental consciousness, making it an excellent choice for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess