EN
  • EN
  • DE

LP5908UVX-1.8/NOPB

Part No LP5908UVX-1.8/NOPB
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 828151-LP5908UVX-1.8/NOPB
Ultra Librarian 3D Model Ultra Librarian LP5908UVX-1.8/NOPB CAD Model

Description

The LP5908UVX-1.8/NOPB is a high-performance, low-noise linear regulator from Texas Instruments, designed to meet the rigorous power supply requirements of sensitive RF and analog circuitry. This voltage regulator offers a fixed output voltage of 1.8V, which is ideal for providing stable power to various electronic components that require a precise voltage level.

Key Features

  • Low Dropout Voltage: The device provides excellent regulation with a very low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Low Noise: With an ultra-low output noise of typically 6.5 µVRMS, the LP5908UVX-1.8/NOPB is perfect for powering noise-sensitive circuits such as PLLs, VCOs, RF amplifiers, and ADCs.
  • High Power Supply Rejection Ratio (PSRR): The regulator features an outstanding PSRR performance, which minimizes the effects of fluctuations in the input voltage on the output, thereby providing a more stable power supply.
  • Stable with Ceramic Capacitors: It is designed to be stable with ceramic output capacitors, offering flexibility in design and reducing the need for tantalum or bulky electrolytic types.
  • Thermal Protection: The LP5908UVX-1.8/NOPB includes thermal shutdown protection that safeguards the device and the system from excessive temperature and potential damage.
  • Low Quiescent Current: The device features a low quiescent current, which makes it suitable for battery-powered applications where power conservation is critical.

Applications

The LP5908UVX-1.8/NOPB is versatile and can be used in a variety of applications, including:

  • RF and wireless communication systems
  • Portable and battery-powered equipment
  • Medical devices and instrumentation
  • Audio and video applications
  • Data acquisition systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP5908UVX-1.8/NOPB is no exception. It is offered in a lead-free, green-compliant package and is designed to meet the requirements of the most demanding applications. With its robust feature set and proven reliability, this linear regulator is an excellent choice for designers looking to enhance the performance and longevity of their electronic systems.

You May Also Be Interested in

Others
Lowest to $6.4772
Others
Lowest to $29.3578
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Need more? Email Us
Others
Lowest to $0.0201
Others
Lowest to $52.2788
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Lowest to $10.5937
Others
Lowest to $0.1640

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1799 $50.3720
680+ $0.1477 $100.4360
1,050+ $0.1430 $150.1500
1,450+ $0.1384 $200.6800
1,870+ $0.1338 $250.2060
2,500+ $0.1200 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,310 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess