The LP5912-2.8DRVT is a high-performance, low-dropout linear regulator offered by the renowned semiconductor manufacturer Texas Instruments (TI). Designed to meet the needs of modern, compact electronic devices, this regulator provides a stable and precise 2.8V output voltage, which is essential for powering sensitive electronic components.
Key Features
- Output Voltage: Precisely regulated 2.8V output with excellent load and line regulation.
- High Accuracy: Output voltage accuracy is maintained within ±1%, ensuring reliable performance for critical applications.
- Low Dropout: Features a low dropout voltage, which enhances efficiency by allowing operation closer to the input voltage.
- Current Capability: Capable of delivering up to 500mA of continuous output current, suitable for a wide range of applications.
- Low Quiescent Current: The device boasts a low quiescent current, contributing to prolonged battery life in portable applications.
- Thermal Protection: Integrated thermal shutdown protection safeguards the device against overheating.
- Stability: Stable with ceramic capacitors, which reduces the need for bulky tantalum capacitors.
Applications
The LP5912-2.8DRVT is versatile and can be used in various applications including, but not limited to:
- Mobile phones and PDAs
- Portable media players
- Wireless LAN cards
- GPS devices
- Portable gaming consoles
Package and Availability
The device is available in a small 6-pin WSON package, making it ideal for space-constrained applications. Its small footprint allows for integration into compact PCB layouts, providing excellent power management without compromising on space. The LP5912-2.8DRVT is part of TI's reliable product lineup and is available for order through Texas Instruments' official website or authorized distributors.
Quality and Support
As with all TI products, the LP5912-2.8DRVT is manufactured to the highest quality standards and is backed by TI's extensive technical support and documentation. Engineers can access datasheets, application notes, and design tools to facilitate the integration of the LP5912-2.8DRVT into their projects.