EN
  • EN
  • DE
  • IT

LP5912-3.0DRVT

Part No LP5912-3.0DRVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 500MA 6WSON  /  Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 3V
Voltage Dropout (Max) 0.25V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 55 µA
Current - Supply (Max) 600 µA
PSRR 80dB ~ 40db (100Hz ~ 100kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number LP5912
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-46646-6,296-46646-1,296-46646-2
Standard Package 250
Win Source Part Number 962104-LP5912-3.0DRVT
Ultra Librarian 3D Model Ultra Librarian LP5912-3.0DRVT CAD Model

Description

Product Overview: LP5912-3.0DRVT

The LP5912-3.0DRVT is a high-performance, low-noise LDO (Low Dropout Regulator) designed and manufactured by Texas Instruments. This regulator offers a fixed output voltage of 3.0V, which is ideal for a wide range of applications that require a stable and clean power supply. The device is capable of delivering up to 500mA of continuous output current with an input voltage range from 2.2V to 5.5V, making it versatile for use in various electronic devices.

Key Features

  • Output Voltage: Fixed 3.0V with high accuracy
  • Output Current: Capable of delivering 500mA
  • Low Dropout: Ensures efficient operation even with minimal input-to-output voltage differential
  • Low Noise: Provides clean power supply, making it suitable for RF and precision analog circuits
  • High PSRR: Excellent power supply rejection ratio enhances device performance under varying input conditions
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating
  • Stable with Ceramic Capacitors: Compatible with cost-effective and space-saving ceramic capacitors

Applications

The LP5912-3.0DRVT is designed for a range of applications where a stable and noise-free power supply is crucial. It is commonly used in:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Analog and digital sensor systems
  • Medical equipment
  • Audio and video applications

Package and Quality

This LDO is available in a compact 6-pin WSON package, which is designed for space-constrained applications. The LP5912-3.0DRVT is also supported by Texas Instruments' commitment to quality, ensuring reliable performance and longevity for the end products that incorporate this regulator.

Ordering Information

To order or request samples of the LP5912-3.0DRVT, visit the Texas Instruments website or contact an authorized distributor. Technical documentation, including datasheets and design resources, are readily available to assist in the integration of this LDO into your design.

You May Also Be Interested in

Texas Instruments
IC POWER / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.2168
Texas Instruments
IC REG LINEAR 3V 300MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Lowest to $0.3886
Texas Instruments
IC REG LINEAR POS ADJ 1A 6WSON / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)
Lowest to $1.5444
ON Semiconductor
700 MA VERY LOW DROPOUT BIAS RAI
Lowest to $0.4416
Analog Devices Inc.
IC REG LINEAR 1.5V 100MA 8DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-DFN (2x2)
Lowest to $4.7585
Taiwan Semiconductor
3-TERMINAL 100MA FIXED 3,3V VOLT
Lowest to $0.4505
ON Semiconductor
IC REG LINEAR 15V 1A D2PAK
Lowest to $0.5282
ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23
Lowest to $0.7169
DIOTEC Electronics Corporation
IC REG LINEAR 5V 1.35A SOT89
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6110 $58.0450
200+ $0.5723 $114.4600
305+ $0.5531 $168.6955
440+ $0.5143 $226.2920
570+ $0.4950 $282.1500
710+ $0.4757 $337.7470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,040 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess