EN
  • EN
  • DE

LP5951MF-2.8

Part No LP5951MF-2.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 2.8V 150MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.8V
Maximum Dropout Voltage 0.35V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 55μA
Maximum Supply Current 70μA
PSRR 60dB ~ 50dB (100Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LP5951
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203969-LP5951MF-2.8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP5951MF-2.8 CAD Model

Description

Introducing the LP5951MF-2.8 Voltage Regulator from Texas Instruments

The LP5951MF-2.8 is a high-performance, low-dropout linear voltage regulator designed by Texas Instruments to offer a stable and reliable power supply solution. This compact component is ideal for space-constrained applications that require a fixed output voltage of 2.8V.

Key Features

  • Low Dropout Voltage: The device ensures efficient operation with a minimal voltage drop between the input and output, making it suitable for applications with tight power supply margins.
  • High Accuracy: With an output voltage accuracy of ±1%, the LP5951MF-2.8 provides precise voltage regulation to sensitive electronic circuits, enhancing system stability and performance.
  • Low Quiescent Current: It boasts an ultra-low quiescent current, which is ideal for battery-powered devices, helping to extend battery life and reduce power consumption when in standby mode.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring safe operation under varying load conditions.
  • Current Limit Protection: This feature prevents damage to the regulator and the load by limiting the output current during fault conditions.

Applications

The LP5951MF-2.8 is suitable for a wide range of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN and Bluetooth Devices
  • Handheld Instruments
  • GPS Receivers

Package and Reliability

The device comes in a small SOT-23 package, which is ideal for space-limited PCBs. Its solid design ensures high reliability, making it a preferred choice for both commercial and industrial applications that require a steady 2.8V power supply.

Summary

With its combination of low dropout performance, high accuracy, and power-saving features, the LP5951MF-2.8 from Texas Instruments stands out as an excellent choice for designers looking to optimize their power management systems. Its robust protection features and compact form factor make it a versatile component for a multitude of electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
665+ $0.0757 $50.3405
1,610+ $0.0622 $100.1420
2,495+ $0.0602 $150.1990
3,435+ $0.0583 $200.2605
4,445+ $0.0563 $250.2535
5,945+ $0.0505 $300.2225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 665 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess