EN
  • EN
  • DE

LP5996SD-3033/NOPB

Part No LP5996SD-3033/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V/3.3V 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3V, 3.3V
Dropout Voltage-Max 0.22V @ 150mA, 0.55V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 110μA to 170μA
PSRR 58dB to 45dB, 70dB to 60dB (1kHz to 20kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-SON (3x3)
Win Source Part Number 1056901-LP5996SD-3033/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP5996SD-3033/NOPB CAD Model

Description

The LP5996SD-3033/NOPB is a high-performance, low-dropout linear regulator (LDO) designed and manufactured by Texas Instruments. This device offers outstanding AC performance with very low ground pin current, making it a perfect solution for battery-powered applications where power efficiency is crucial.

Key Features

  • Output Voltage: This LDO provides a fixed output voltage of 3.3V, which is ideal for powering a wide range of microcontrollers, sensors, and other digital ICs that require a stable 3.3V supply.
  • High Accuracy: The output voltage accuracy is maintained within a tight range, ensuring reliable operation of sensitive electronic components.
  • Low Dropout: The LP5996SD-3033/NOPB boasts a low dropout voltage, allowing it to continue delivering a regulated output even when the supply voltage is close to the output voltage, thus maximizing efficiency.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from overheating, enhancing its reliability and longevity.
  • Current Limiting: The regulator includes current limiting features to protect the device and the load from damage due to excessive current.
  • Small Footprint: The regulator is available in a compact WSON package, making it suitable for space-constrained applications.
  • Green Product: The NOPB designation indicates that the product is lead-free and RoHS compliant, minimizing the environmental impact and meeting regulatory requirements for hazardous substances.

Applications

The LP5996SD-3033/NOPB is versatile and can be used across various applications where power efficiency and space savings are important. It is particularly well-suited for portable electronics, such as smartphones, tablets, and wearables, as well as for industrial and automotive applications that require a reliable and consistent power supply.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LP5996SD-3033/NOPB is no exception. It is designed to meet stringent industry standards, ensuring performance and durability in a range of environmental conditions.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess