EN
  • EN
  • DE

LP8548B1ASQX04

Part No LP8548B1ASQX04
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
Win Source Part Number 1338984-LP8548B1ASQX04
Ultra Librarian 3D Model Ultra Librarian LP8548B1ASQX04 CAD Model

Description

The LP8548B1ASQX04 is a high-efficiency, LED backlight driver from the renowned semiconductor manufacturer, Texas Instruments. This advanced driver is specifically designed to cater to the needs of medium-sized LCD displays that are commonly found in notebook computers, car navigation systems, and portable media devices.

Key Features

  • Multiple Output Channels: The device features six high-precision LED current sink channels, enabling it to drive multiple LEDs with consistency and accuracy.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it versatile for various applications and ensuring consistent performance despite fluctuations in power supply.
  • Integrated PWM Generator: With an in-built Pulse-Width Modulation (PWM) generator, the LP8548B1ASQX04 allows for precise control over the brightness levels of the backlight, which can enhance the viewer's visual experience and reduce power consumption.
  • Adaptive Power Supply Control: The device's adaptive power supply control feature optimizes efficiency by adjusting the LED power supply voltage based on the LED current requirements, which can lead to energy savings and prolonged battery life in portable applications.
  • Protection Features: It includes several protection mechanisms such as over-voltage, over-temperature, and LED open/short-circuit protection, ensuring the longevity of the device and the safety of the application it is used in.

Applications

The LP8548B1ASQX04 is suitable for a variety of applications where efficient backlighting is essential. Its primary uses include:

  • Notebook computers
  • Car navigation systems
  • Portable media devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP8548B1ASQX04 is no exception. It is built to meet high standards of reliability and performance, ensuring that manufacturers can incorporate this backlight driver into their products with confidence.

You May Also Be Interested in

Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Qualcomm
Linear IC
Lowest to $72.7612
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,566 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess