The LP8548BOSQ-02/NOPB is an advanced, high-quality product from Texas Instruments, a renowned global semiconductor design and manufacturing company. This product is a highly flexible, easy-to-use, six-channel LED driver. It is designed to significantly improve the visual experience of LCD displays.
The LP8548BOSQ-02/NOPB is designed with a high level of precision to meet the needs of modern display technologies. It is equipped with a boost controller that operates in a constant frequency, current mode, and an internal power switch. This product has an input voltage range from 2.7V to 5.5V, making it suitable for a variety of applications.
Key Features:
- Six-Channel Current Sink LED Driver: Drives up to six strings of LEDs, with each string able to support up to 30mA of LED current.
- Dynamic Headroom Control: Automatically adjusts the output voltage to improve efficiency.
- Phase-Shift PWM Dimming: Reduces audible noise, ideal for noise-sensitive applications.
- Protection Features: Includes thermal shutdown, short-circuit protection, and under-voltage lockout.
- I2C-Compatible Interface: Allows for easy and flexible control, including adjusting LED current, setting the PWM dimming frequency, and enabling or disabling the LED strings.
In conclusion, the LP8548BOSQ-02/NOPB from Texas Instruments is a highly versatile, high-performance LED driver that offers a range of advanced features. It is designed to deliver superior performance and reliability, making it an excellent choice for a wide range of applications.