EN
  • EN
  • DE

LP8711TLX

Part No LP8711TLX
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 89662-LP8711TLX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP8711TLX CAD Model

Description

The LP8711TLX is a highly advanced and sophisticated power management unit (PMU) produced by Texas Instruments, a globally recognized leader in the field of technology and electronics. This product is specifically designed to provide a versatile and efficient power management solution for application processors in a variety of systems.

The LP8711TLX is a multi-channel PMU, which means it can manage power across multiple channels simultaneously. This makes it ideal for complex systems that require precise and reliable power management, such as smartphones, tablets, and other portable electronics. The product features six highly efficient step-down converters, three LDOs, and four GPIOs, ensuring that it can handle a wide range of power management tasks with ease.

One of the distinguishing features of the LP8711TLX is its advanced power sequencing capability. This feature allows the PMU to control the power-up and power-down sequences of different components in a system, ensuring that each component receives power in the correct order and at the right time. This can significantly improve system performance and reliability.

The LP8711TLX also features a flexible and user-friendly I2C interface, which allows it to be easily integrated into a wide range of systems. The interface provides a high level of control over the PMU, enabling users to fine-tune its performance to meet their specific needs.

Furthermore, the LP8711TLX is designed to deliver high efficiency and low power consumption, making it an excellent choice for battery-powered devices. It also includes a variety of safety features, including over-voltage, over-current, and over-temperature protection, ensuring that it can operate safely and reliably even under challenging conditions.

In terms of physical specifications, the LP8711TLX comes in a compact WQFN package, making it easy to fit into a variety of devices. Despite its small size, it delivers robust performance, making it a versatile and reliable choice for power management tasks.

In conclusion, the LP8711TLX from Texas Instruments is a highly advanced and versatile power management unit that offers a range of features and capabilities. Whether you need to manage power in a smartphone, tablet, or other portable electronic device, the LP8711TLX is a reliable and efficient solution.

You May Also Be Interested in

UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Lite-On Inc.
Lowest to $0.1617
Leshan Radio
Switching diode
Lowest to $0.0127
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess