EN
  • EN
  • DE

M38172M4058FP

Part No M38172M4058FP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073711-M38172M4058FP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M38172M4058FP CAD Model

Description

The Mitsubishi M38172M4058FP is a single-chip 8-bit CMOS microcomputer incorporating a CPU, ROM, RAM, and various peripheral circuits. It's designed for a wide range of applications requiring efficient processing and control capabilities.

Applications:

  • Consumer electronics: Used in appliances, audio-visual equipment, and other consumer devices.
  • Industrial control: Suitable for controlling machinery, instrumentation, and automation systems.
  • Automotive applications: Can be implemented in vehicle control systems, dashboards, and other automotive electronics.
  • Office automation: Employed in printers, scanners, and other office equipment.

Features:

  • 8-bit CPU: Provides efficient processing of data and instructions.
  • ROM: Contains the program code for the microcomputer.
  • RAM: Provides memory for data storage and manipulation.
  • I/O ports: Allow the microcomputer to interface with external devices.
  • Timers/counters: Enable precise timing and counting functions.
  • Serial communication interface: Facilitates communication with other devices.
  • Interrupt controller: Handles interrupt requests from peripheral devices.

Benefits:

  • High performance: Enables efficient execution of programs.
  • Low power consumption: Reduces energy consumption and extends battery life.
  • Integrated peripherals: Reduces the need for external components.
  • Cost-effective: Provides a cost-effective solution for a wide range of applications.
  • Compact size: Allows for integration into small form factor devices.

Additional Details:

Specific technical specifications for the M38172M4058FP, such as clock speed, memory size, and I/O capabilities, vary depending on the exact configuration and datasheet. For detailed information, refer to the official Mitsubishi documentation. The device is typically packaged in a flat package for surface mounting on printed circuit boards, which assists in the manufacturing process.

This microcomputer offers a flexible and reliable platform for designing embedded systems, allowing developers to implement complex functionalities with relatively low cost and power consumption.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess