EN
  • EN
  • DE

LP8728QSQE-A

Part No LP8728QSQE-A
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828174-LP8728QSQE-A
Ultra Librarian 3D Model Ultra Librarian LP8728QSQE-A CAD Model

Description

The LP8728QSQE-A is a high-performance, multi-channel power management integrated circuit (PMIC) designed by Texas Instruments to meet the power requirements of today's advanced portable and handheld devices. This versatile component is ideal for managing power in applications such as smartphones, tablets, and other multimedia devices that require efficient, reliable power distribution to various subsystems.

Key Features

  • Multiple Output Channels: The LP8728QSQE-A features six highly efficient step-down DC-DC converters and four low-dropout (LDO) regulators. This multi-channel configuration allows for simultaneous power supply to different voltage rails within a system, ensuring optimal performance for each component.
  • Programmable Voltage Levels: With programmable output voltage levels, the LP8728QSQE-A can be tailored to meet the specific needs of the device it powers, providing great flexibility and fine-tuning capabilities for system designers.
  • Advanced Power Sequencing: The integrated power sequencing function ensures that each power rail is activated in the correct order, protecting sensitive electronic components from potential damage due to improper power-up sequences.
  • High Efficiency: The PMIC is designed with power efficiency in mind, reducing power loss and heat generation, which is crucial for battery-operated devices where power conservation extends operational time between charges.
  • I2C Interface: An I2C-compatible serial interface allows for communication between the LP8728QSQE-A and the host processor, enabling dynamic control of power settings and system diagnostics.

Applications

The LP8728QSQE-A is well-suited for a variety of applications that require multiple power domains with tight voltage regulation and efficient power conversion. Its capabilities make it an excellent choice for powering CPUs, memory modules, and other peripherals in portable electronics.

Quality and Reliability

As with all Texas Instruments products, the LP8728QSQE-A is manufactured to the highest quality standards, ensuring robust performance and reliability for the lifetime of the product. This PMIC is an essential component for designers looking to create sophisticated, power-efficient portable devices that do not compromise on performance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6251 $61.8753
6+ $16.9232 $101.5392
10+ $16.3944 $163.9440
13+ $15.8655 $206.2515
17+ $15.3367 $260.7239
22+ $13.7501 $302.5022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess