EN
  • EN
  • DE

LP8728QSQX-A/NOPB

Part No LP8728QSQX-A/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 4A 28WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 4
Minimum Input Voltage 4.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V, 1.5V, 1.8/2.65V, 3.3V
Output Current 1A
Frequency - Switching 3.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 28-WQFN (5x5)
Win Source Part Number 1056952-LP8728QSQX-A/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP8728QSQX-A/NOPB CAD Model

Description

Product Overview: LP8728QSQX-A/NOPB

The LP8728QSQX-A/NOPB is a highly integrated power management integrated circuit (PMIC) from the renowned manufacturer Texas Instruments. This advanced component is designed to efficiently manage power requirements for processor-based systems, making it an ideal choice for portable and space-constrained applications such as smartphones, tablets, and other compact electronic devices.

Key Features

  • Multiple Power Outputs: The device provides multiple programmable voltage rails through its integrated DC-DC converters and LDOs (Low Drop-Out regulators), allowing for flexibility in powering various subsystems within the application.
  • High Efficiency: The LP8728QSQX-A/NOPB utilizes advanced power conversion technology to achieve high efficiency, which helps to extend battery life in portable applications.
  • Programmable Settings: With I2C-compatible interface, the device allows for programmable voltage settings and enables dynamic voltage scaling, adapting to the power needs of the system in real-time.
  • Small Footprint: The compact QFN (Quad Flat No-leads) package makes it suitable for space-constrained applications without compromising on power and performance.
  • Thermal Protection: It includes built-in thermal shutdown protection, ensuring the device and the system operate within safe temperature ranges.

Applications

The versatile nature of the LP8728QSQX-A/NOPB PMIC allows it to be used across a wide range of applications. It is particularly suited for mobile devices, portable media players, and other handheld electronics where efficient power management is crucial.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP8728QSQX-A/NOPB is no exception. It is designed to meet the stringent requirements of the industry, ensuring reliability and performance. The device is available in a lead-free, RoHS-compliant package, reflecting TI's dedication to environmental sustainability.

For engineers and designers looking for a robust power management solution, the LP8728QSQX-A/NOPB from Texas Instruments offers the perfect blend of efficiency, flexibility, and compact design to meet the needs of today's cutting-edge electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,340 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess