EN
  • EN
  • DE
  • IT

LP875650RNFRQ1

Part No LP875650RNFRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK/LNR  /  Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 4
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 3.36V
Current - Output 16A
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 26-PowerVFQFN
Supplier Device Package 26-VQFN-HR (4.5x4)
Base Product Number LP875650
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LP875650RNFRQ1TR
Standard Package 3,000
Win Source Part Number 1009928-LP875650RNFRQ1
Ultra Librarian 3D Model Ultra Librarian LP875650RNFRQ1 CAD Model

Description

The LP875650RNFRQ1 is a highly sophisticated power management integrated circuit (PMIC) from Texas Instruments, specifically designed to cater to the demanding needs of automotive and industrial applications. This advanced component is engineered to provide a reliable and efficient power supply solution, ensuring optimal performance of electronic systems in vehicles and machinery.

Key Features

  • Multi-Channel Configuration: The LP875650RNFRQ1 features multiple output channels that can be independently controlled and configured, allowing for flexible power distribution to various subsystems.
  • High Efficiency: With its state-of-the-art design, this PMIC operates with high efficiency, reducing power loss and improving the overall energy management within the system.
  • Robust Protection: The device includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, ensuring the safety and longevity of the electronic components it powers.
  • Wide Operating Temperature Range: Suitable for harsh environments, it operates effectively across a broad temperature range, making it ideal for automotive and industrial applications.
  • Advanced Power Control: The LP875650RNFRQ1 supports advanced power control techniques, such as dynamic voltage scaling, which helps to optimize power consumption based on the system's performance requirements.

Applications

The versatility of the LP875650RNFRQ1 allows it to be used in a wide array of applications, including but not limited to automotive infotainment systems, advanced driver-assistance systems (ADAS), and other critical vehicle electronics. It is also well-suited for powering industrial control modules, where reliability and efficiency are paramount.

Quality and Reliability

As with all Texas Instruments products, the LP875650RNFRQ1 is manufactured to meet the highest quality standards. It is AEC-Q100 qualified, which is a critical requirement for automotive-grade electronic components, ensuring that the product can withstand the rigorous conditions of automotive environments.

In summary, the LP875650RNFRQ1 from Texas Instruments is a powerful and versatile PMIC that offers exceptional performance, robust protection, and high efficiency, making it a top choice for designers and engineers in the automotive and industrial sectors.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.7943
Analog Devices Inc.
IC REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8125 $58.1250
24+ $4.7693 $114.4632
37+ $4.6202 $170.9474
51+ $4.4712 $228.0312
65+ $4.3222 $280.9430
87+ $3.8750 $337.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,008 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess