EN
  • EN
  • DE

LP87702KRHBRQ1

Part No LP87702KRHBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description BOOST AND DUAL BUCK REGULATOR / Automotive, Camera PMIC 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Automotive, Camera
Current - Supply 27mA
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number LP87702
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LP87702KRHBRQ1DKR,296-LP87702KRHBRQ1TR,296-LP87702KRHBRQ1CT
Standard Package 3,000
Win Source Part Number 967255-LP87702KRHBRQ1
Ultra Librarian 3D Model Ultra Librarian LP87702KRHBRQ1 CAD Model

Description

Introducing the LP87702KRHBRQ1 from Texas Instruments

The LP87702KRHBRQ1 is a cutting-edge power management integrated circuit (PMIC) designed by Texas Instruments, tailored specifically to meet the demanding needs of the automotive industry. This high-performance device is engineered to provide reliable and efficient power management solutions for advanced automotive applications, ensuring optimal performance and safety standards that are synonymous with Texas Instruments' products.

Key Features

  • Integrated Power Solution: The LP87702KRHBRQ1 integrates multiple power outputs, including step-down converters and LDOs (low-dropout regulators), to provide a compact and efficient power management system.
  • Automotive Grade: Designed to comply with the rigorous AEC-Q100 standards, this PMIC is suitable for use in the harsh environments often encountered in automotive applications.
  • Programmable Voltage Levels: The device features programmable output voltages, enabling customization to match specific system requirements and ensuring versatility across different platforms.
  • Advanced Power Control: With integrated power sequencing and power-good indicators, the LP87702KRHBRQ1 ensures that power is delivered in a safe and controlled manner to sensitive automotive electronics.
  • Thermal Management: The PMIC incorporates thermal shutdown protection, safeguarding the device and connected components from potential damage due to overheating.
  • Robust Design: The device is built to withstand the electrical disturbances commonly found in vehicle power systems, such as load dump and jump-start conditions.

Applications

The LP87702KRHBRQ1 is ideally suited for a wide range of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Telematics and Connectivity Modules
  • Instrument Cluster and Display Power

With its robust design and comprehensive feature set, the LP87702KRHBRQ1 is the perfect choice for automotive manufacturers looking for a reliable PMIC that can deliver consistent performance and withstand the challenges of the automotive environment. Texas Instruments' commitment to quality and innovation ensures that this product will be a cornerstone in automotive power management solutions.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2458 $50.7206
17+ $5.9453 $101.0701
27+ $5.7595 $155.5065
36+ $5.5737 $200.6532
47+ $5.3879 $253.2313
63+ $4.8306 $304.3278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess