EN
  • EN
  • DE

LP8860BQVFPRQ1

Part No LP8860BQVFPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER 4CH 32HLQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-PowerLQFP
Case / Package 32-HLQFP (7x7)
Family Name LP8860
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-45405-6, LP8860BQVFPRQ1-ND, -296-45405-1-ND, 296-45405-2, 296-45405-1
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877984-LP8860BQVFPRQ1
Ultra Librarian 3D Model Ultra Librarian LP8860BQVFPRQ1 CAD Model

Description

Product Overview: LP8860BQVFPRQ1 from Texas Instruments

The LP8860BQVFPRQ1 is a high-efficiency, automotive-grade LED driver designed to meet the stringent requirements of automotive lighting systems. Manufactured by Texas Instruments, this LED driver is specifically engineered to provide a reliable and robust solution for powering LEDs in a wide range of automotive applications, including headlamps, tail lights, interior lighting, and instrument panel illumination.

Key Features

  • High Efficiency: The LP8860BQVFPRQ1 features a switching frequency of up to 2.1 MHz, enabling efficient operation and reduced electromagnetic interference (EMI), which is critical for automotive systems.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 40V, this LED driver can accommodate a variety of power systems found in vehicles, ensuring compatibility and flexibility in design.
  • Integrated Fault Protection: Safety is paramount in automotive applications, and the LP8860BQVFPRQ1 includes overvoltage, overcurrent, and thermal shutdown features to protect the system from damage.
  • Flexible LED Current Control: The device supports PWM dimming and analog dimming, which allows precise control over the brightness of the LEDs to cater to different lighting conditions and user preferences.
  • Automotive Grade: As a Q1 device, the LP8860BQVFPRQ1 meets the rigorous AEC-Q100 Grade 1 standard, ensuring operation over a temperature range of -40°C to +125°C, making it suitable for harsh automotive environments.

Applications

The versatile LP8860BQVFPRQ1 LED driver is ideal for a range of automotive lighting solutions due to its high performance and reliability. It's commonly used in:

  • Exterior lighting such as headlights, tail lights, and turn signals
  • Interior ambient lighting systems
  • Dashboard and instrument panel backlighting
  • Door and map lighting

With its advanced features and automotive-grade reliability, the LP8860BQVFPRQ1 from Texas Instruments stands out as an excellent choice for designers and engineers looking to enhance the performance and safety of automotive lighting systems.

You May Also Be Interested in

Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1118 $56.7826
16+ $6.6559 $106.4944
24+ $6.4479 $154.7496
33+ $6.2399 $205.9167
42+ $6.0319 $253.3398
56+ $5.4079 $302.8424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess