EN
  • EN
  • DE

LP8860RQVFPRQ1

Part No LP8860RQVFPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 4-CHANNEL LED DRIVER / Low-EMI Automotive LED Driver With Four 150-mA Channels
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type DC DC Controller
Topology Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 4
Voltage - Supply (Min) 3V
Voltage - Supply (Maximum) 48V
Voltage - Output 48V
Current - Output / Channel 150mA
Frequency 100kHz ~ 2.2MHz
Dimming PWM
Applications Automotive, Backlight, Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 32-PowerLQFP
Supplier Device Package 32-HLQFP (7x7)
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809908-LP8860RQVFPRQ1
Ultra Librarian 3D Model Ultra Librarian LP8860RQVFPRQ1 CAD Model

Description

The LP8860RQVFPRQ1 is a high-performance, automotive-grade LED driver designed by Texas Instruments to meet the stringent requirements of the automotive industry. This advanced lighting solution is ideal for driving high-brightness LEDs in a variety of automotive applications such as headlights, tail lights, interior lights, and instrument panel illumination.

Key Features

  • Automotive Qualified: Meets AEC-Q100 Grade 1 standards, ensuring reliability and performance under extreme conditions common in automotive environments.
  • Integrated Four-Channel LED Driver: Supports up to four LED strings, providing flexibility and reducing external component count for multi-string LED applications.
  • Wide Input Voltage Range: Operates from a 4.5V to 40V input, accommodating a broad range of supply voltages.
  • High Efficiency: Offers a high-efficiency buck-boost mode, optimizing power usage and extending the life of the vehicle's battery.
  • Thermal Protection: Features an integrated over-temperature protection circuit that safeguards the device and connected LEDs from excessive heat.
  • Dimming Capability: Provides both analog and PWM dimming options, allowing precise control over brightness levels for different lighting conditions.

Applications

The LP8860RQVFPRQ1 is designed to address a wide range of lighting applications within the automotive sector. Its robust design and versatile features make it an excellent choice for:

  • Automotive exterior lighting (headlights, fog lights, daytime running lights)
  • Automotive interior lighting (overhead, ambient, and reading lights)
  • Automotive rear lighting (tail lights, brake lights, turn signals)
  • Instrument cluster and display backlighting

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that exceed the expectations of the automotive industry. The LP8860RQVFPRQ1 LED driver is manufactured with this commitment in mind, ensuring that it performs reliably over a wide range of temperatures and operating conditions. With Texas Instruments' expertise in automotive electronics, you can trust the LP8860RQVFPRQ1 to be a dependable component in your automotive lighting solutions.

You May Also Be Interested in

Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3056 $58.1392
15+ $6.8148 $102.2220
23+ $6.6019 $151.8437
32+ $6.3889 $204.4448
41+ $6.1759 $253.2119
55+ $5.5371 $304.5405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess