EN
  • EN
  • DE

LP8866SQRHBRQ1

Part No LP8866SQRHBRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRV CTRL PWM 150MA 32VQFN / LED Driver IC 6 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 150mA 32-VQFN (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type DC DC Controller
Topology SEPIC, Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 6
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 0V ~ 48V
Current - Output / Channel 150mA
Frequency 100kHz ~ 2.2MHz
Dimming Analog, I²C, PWM
Applications Automotive, Backlight
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number LP8866
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353067-LP8866SQRHBRQ1
Ultra Librarian 3D Model Ultra Librarian LP8866SQRHBRQ1 CAD Model

Description

The LP8866SQRHBRQ1 is a highly integrated, automotive-grade LED driver designed and manufactured by Texas Instruments. This sophisticated device is specifically engineered to meet the stringent requirements of automotive lighting systems, providing an efficient and reliable solution for driving multiple high-brightness LEDs.

Key Features

  • High Efficiency: The LP8866SQRHBRQ1 features a switch-mode power supply with integrated FETs, ensuring high efficiency and reduced heat dissipation.
  • Flexibility: With its six high-precision current sinks, this LED driver can support complex lighting configurations, making it suitable for a wide range of automotive applications including headlamps, DRLs, fog lights, and interior lighting.
  • Thermal Management: The device includes thermal shutdown protection and thermal foldback functionality, ensuring performance and longevity even under harsh operating conditions.
  • Dimming Capabilities: The LP8866SQRHBRQ1 supports both analog and PWM dimming, providing smooth and flicker-free light output control.
  • Robust Design: Designed to withstand automotive transients and load dump conditions, it is optimized for the challenging electrical environment of vehicles.
  • Communication: An I²C-compatible interface allows for easy programming and control of the LED driver, enhancing its versatility and ease of integration into complex systems.

Quality and Reliability

The LP8866SQRHBRQ1 is AEC-Q100 qualified, demonstrating its compliance with the most rigorous automotive quality standards. This qualification ensures reliability and performance across a wide temperature range, making it a trusted choice for automotive manufacturers.

Applications

This LED driver is ideal for various automotive lighting applications that require consistent brightness and longevity. Its ability to drive multiple LEDs with high precision makes it an excellent choice for both exterior and interior vehicle lighting solutions.

Conclusion

With its combination of efficiency, flexibility, and robust design, the LP8866SQRHBRQ1 from Texas Instruments stands out as a top-tier solution for automotive LED lighting. Its advanced features and automotive-grade reliability make it an indispensable component for modern vehicle lighting systems.

You May Also Be Interested in

Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0634 $51.5850
60+ $1.6930 $101.5800
92+ $1.6401 $150.8892
127+ $1.5872 $201.5744
163+ $1.5343 $250.0909
219+ $1.3756 $301.2564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess