Products specifications

Win Source Part Number 1070895-LR66A
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LR66A CAD Model

Description

The LR66A is a state-of-the-art integrated circuit brought to you by the globally renowned technology leader, Texas Instruments. This component is designed to cater to a wide array of applications, making it a versatile choice for professionals in the electronics industry.

Key Features

  • High Precision: The LR66A is engineered for accuracy, ensuring reliable performance in critical applications.
  • Low Power Consumption: It is optimized for energy efficiency, which makes it ideal for battery-operated devices.
  • Compact Size: Its small footprint allows for integration into space-constrained designs without compromising functionality.

Applications

The versatility of the LR66A makes it suitable for a broad range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Healthcare Devices
  • Communication Infrastructure

Technical Specifications

Parameter Value Operating Temperature -40°C to +85°C Supply Voltage 2.7V to 5.5V Package Type SMD/SMT

Quality and Support

With Texas Instruments' commitment to quality, the LR66A is manufactured to meet the highest industry standards. Customers can rely on Texas Instruments' world-class customer support and extensive documentation to ease the integration of the LR66A into their projects.

Ordering Information

To purchase the LR66A or to obtain more information, please visit the Texas Instruments website or contact an authorized distributor. Ensure that you refer to the latest datasheets for the most accurate product details and ordering codes.

You May Also Be Interested in

Apem Inc.
Switch Rocker ON OFF SPST Quick Connect Rocker 10A 24VDC 150000Cycles Automotive
Need more? Email Us
ECAD model for KR315AKPXD22N01XX02
Samtec Inc.
Conn Partial Shrouded HDR 30 POS 2.54mm Solder RA Through Hole
Need more? Email Us
ECAD model for LCW-130-10-S-M-300-RR
Murata Electronics North America
Need more? Email Us
ECAD model for LFB182G45BG5V513
Murata Electronics North America
Need more? Email Us
ECAD model for LEMF3225T150K
TT Electronics
Need more? Email Us
ECAD model for LAS11150FLF
Murata Electronics North America
Need more? Email Us
ECAD model for LFD2H829MMQAE040
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 600 OHMS25
Lowest to $0.0375
ECAD model for LFBK2125HM601-T
STMicroelectronics
Need more? Email Us
ECAD model for LF355DT
Hitachi, Ltd
Need more? Email Us
ECAD model for LTOBCPSX12000PPH

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention