EN
  • EN
  • DE

LT1054CDWRE4

Part No LT1054CDWRE4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP INV 16SOIC / Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 3.5V (-Vin, 2Vin) 1 Output 100mA 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Ratiometric, Step-Up
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 15V
Voltage - Output (Min/Fixed) 3.5V (-Vin, 2Vin)
Voltage - Output (Max) 26.4V
Current - Output 100mA
Frequency - Switching 25kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number LT1054
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 993661-LT1054CDWRE4
Ultra Librarian 3D Model Ultra Librarian LT1054CDWRE4 CAD Model

Description

The LT1054CDWRE4 is a versatile switched-capacitor voltage converter designed by Texas Instruments. This component is engineered to provide reliable performance in a wide range of applications that require voltage inversion, voltage doubling, or fractional voltage multiplication. Its primary function is to convert a positive voltage input to a corresponding negative voltage output.

Key Features

  • High Output Current: The LT1054CDWRE4 can deliver up to 100mA of output current, making it suitable for moderate to high-power applications.
  • Voltage Conversion: It offers a wide range of voltage conversion options including negative voltage conversion, voltage doubling, and fractional voltage conversion, with excellent power efficiency.
  • Low Power Consumption: Designed for energy efficiency, the device features a low quiescent current, which helps to minimize power consumption when in operation.
  • Adjustable Output: The output voltage can be adjusted by changing the values of external components, providing flexibility in design.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device from overheating, ensuring long-term reliability and safety.

Applications

The LT1054CDWRE4 is suitable for a variety of applications, such as:

  • Portable battery-powered equipment
  • Operational amplifier power supplies
  • Memory backup power supplies
  • Handheld instrumentation
  • Industrial power supplies

Package and Quality

This device is offered in a SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. The LT1054CDWRE4 is also characterized for operation from -40°C to 85°C, making it suitable for industrial environments. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to high standards to ensure performance and reliability across a range of conditions.

Overall, the LT1054CDWRE4 from Texas Instruments is a robust and flexible solution for designers looking to implement voltage conversion in their electronic systems, with the assurance of quality and performance that comes with the TI brand.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess