The LTC1044CDR from Texas Instruments is a versatile and efficient voltage converter that is designed to meet the demanding requirements of a wide range of electronic applications. This high-performance device is capable of converting a positive voltage in the range of 1.5V to 10V to the corresponding negative voltage with excellent power efficiency and minimal noise.
Key Features
- High Efficiency: The LTC1044CDR is designed for optimal power conversion efficiency, which makes it suitable for battery-powered devices where energy conservation is critical.
- Low Power Consumption: With its quiescent current of only 120µA, this voltage converter ensures minimal drain on the power source, extending the battery life of portable devices.
- Versatile Voltage Range: The device can handle an input voltage range from 1.5V to 10V, making it flexible for use in various applications with different power requirements.
- No External Diode Required: The LTC1044CDR integrates all necessary circuitry, eliminating the need for an external diode, which simplifies design and reduces component count.
- Stable Operation: It features a regulated oscillator frequency which ensures stable operation over the entire temperature range.
Applications
The LTC1044CDR is suitable for a diverse array of applications, including but not limited to:
- Portable Instruments
- Operational Amplifier Power Supplies
- Memory Backup Supplies
- Data Acquisition Systems
- Handheld Diagnostic Equipment
Product Specifications
| Parameter |
Value |
| Input Voltage (Min) |
1.5V |
| Input Voltage (Max) |
10V |
| Output Current |
20mA |
| Package/Case |
SOIC-8 |
| Operating Temperature |
-40°C to +85°C |
Overall, the LTC1044CDR from Texas Instruments is a reliable and efficient solution for generating a negative voltage from a positive input, facilitating the design of compact and energy-efficient electronic devices.