The M430F1121ADW is a high-performance, mixed-signal microcontroller from Texas Instruments. This product is part of the MSP430 family of microcontrollers, which are known for their ultra-low power consumption and advanced features. The M430F1121ADW is designed to cater to a wide range of applications, including sensor systems, industrial controls, wireless communication, and consumer electronics.
- CPU: Based on a 16-bit RISC CPU, which delivers efficient performance and enables fast processing of data and commands.
- Operating Frequency: Operates at a frequency of up to 16 MHz.
- Memory: Features 1KB of flash memory and 128B of RAM.
- Power Modes: Includes five power-saving modes for low power consumption.
- Peripherals: Includes a 10-bit A/D converter.
- Connectivity: Supports both serial and parallel interfaces, and in-system programmability via JTAG.
- Packaging: Packaged in a compact 20-pin SSOP (Shrink Small Outline Package).
- Temperature Range: Supports a wide temperature range of -40°C to 85°C.