The Texas Instruments M430F149 is a highly integrated, low-power microcontroller that is designed to cater to a wide range of applications. It is part of the MSP430 family of microcontrollers, which are known for their superior performance and exceptional power efficiency.
- CPU: 16-bit RISC
- Clock Speed: Up to 8 MHz
- Flash Memory: 60KB
- RAM: 2KB
- Peripherals: Two 16-bit timers, 12-bit A/D converter, 12-bit D/A converter, UART, SPI, watchdog timer, brown-out reset
- Power Modes: Five different power-saving modes
- Operating Voltage Range: 1.8V to 3.6V
- Temperature Range: -40°C to 85°C
Overall, the Texas Instruments M430F149 is a powerful, versatile, and energy-efficient microcontroller that can be used in a wide range of applications.