EN
  • EN
  • DE

M430F2121

Part No M430F2121
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 202750-M430F2121
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M430F2121 CAD Model

Description

The M430F2121 is a high-performance, ultra-low-power microcontroller from Texas Instruments, a renowned global semiconductor company. The product is part of TI's MSP430 family of microcontrollers, designed to deliver efficient and flexible solutions for a wide range of applications.

  • Architecture: 16-bit RISC
  • Operating Frequency: Up to 16 MHz
  • Flash Memory: 2KB
  • RAM: 128B
  • Power-Saving Modes: Five modes for low-power applications
  • Peripherals: 10-bit ADC, USART (SPI and I2C), 16-bit timer
  • Features: Brownout reset, power-on reset, watchdog timer
  • Operating Temperature: -40°C to 85°C
  • Package: 20-pin TSSOP
  • Interfaces: JTAG and SBW for programming and debugging

The M430F2121 is a versatile solution for a variety of applications, including consumer electronics, industrial systems, and automotive devices.

You May Also Be Interested in

ESMT
Lowest to $1.0845
EliteMT
Lowest to $3.7539
ESMT
Need more? Email Us
Shindengen
Lowest to $0.2021
ESMT
Need more? Email Us
EliteMT
Lowest to $1.3456
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $2.1853

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess