EN
  • EN
  • DE

M430F412

Part No M430F412
Manufacturer Texas Instruments
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073961-M430F412
Categories OEM Parts(M-N)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M430F412 CAD Model

Description

The Texas Instruments M430F412 is a powerful microcontroller that belongs to the MSP430 family, renowned for its exceptional low-power performance and versatile features. This microcontroller is designed to cater to a wide range of applications, from consumer electronics to industrial automation systems.

Key Features:

  • 16-bit RISC Architecture: The M430F412 is built on a 16-bit Reduced Instruction Set Computing (RISC) architecture that allows for efficient operation and high-speed processing capabilities.
  • Low Power Consumption: One of the standout features of the MSP430 family is its ultra-low power consumption. The M430F412 continues this tradition with various power-saving modes, making it ideal for battery-powered and portable applications.
  • Integrated Peripherals: This microcontroller comes with a range of integrated peripherals, including digital I/O ports, an 8-channel 10-bit analog-to-digital converter (ADC), and a versatile timer system that supports multiple capture/compare registers.
  • On-Chip Memory: The M430F412 includes 4KB of Flash memory and 256 bytes of RAM, providing ample space for program storage and efficient data management without the need for external memory components.
  • Flexible Clock System: A flexible clock system allows the device to operate with a variety of external or internal clock sources, including a crystal oscillator, resonator, or a digitally controlled oscillator (DCO), providing precise timing for various applications.
  • Serial Communication Interfaces: The microcontroller supports multiple serial communication interfaces such as UART and SPI, enabling easy connectivity with other microcontrollers, sensors, and peripheral devices.

Applications:

The Texas Instruments M430F412 is ideal for applications that require robust performance with minimal power consumption. It's well-suited for:

  • Portable medical devices
  • Smart metering
  • Energy harvesting systems
  • Home automation
  • Consumer electronics

With its mix of power efficiency, processing capabilities, and integrated features, the M430F412 from Texas Instruments is an excellent choice for designers looking to develop advanced, yet energy-conscious, electronic systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Meled
Lowest to $0.1113
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Meled
Lowest to $0.1103
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess