EN
  • EN
  • DE

M430P315SI

Part No M430P315SI
Manufacturer Texas Instruments
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073963-M430P315SI
Categories OEM Parts(M-N)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M430P315SI CAD Model

Description

Introducing the Texas Instruments M430P315SI Microcontroller

The Texas Instruments M430P315SI is a highly integrated, high-performance microcontroller that is part of the MSP430 family. This powerful microcontroller is designed for embedded systems requiring low power consumption and high-speed processing. It is ideal for a wide range of applications, including industrial control, consumer electronics, wireless networking, and more.

Key Features

  • Low Power Consumption: The M430P315SI is optimized for battery-powered applications. It features a range of low-power modes, allowing developers to balance performance with power efficiency to extend battery life.
  • Advanced Clock System: The device includes a flexible clock system with multiple frequency options that enable the microcontroller to operate at high efficiency across different power modes.
  • Robust Digital and Analog Peripherals: It comes equipped with a variety of peripherals such as timers, serial communication modules, and a 10-bit analog-to-digital converter, providing versatility for interfacing with other components.
  • 16-bit RISC Architecture: The MSP430 core is a 16-bit RISC processor that offers a balanced combination of speed and power efficiency. This architecture is designed to execute instructions quickly and minimize the number of cycles per instruction.

Memory and Programmability

The M430P315SI contains an ample amount of integrated memory, including flash memory for program storage and RAM for data processing. This memory is not only abundant but also highly accessible, thanks to an easy-to-use programming model and a comprehensive set of development tools provided by Texas Instruments.

Development Support

Developers can quickly start with the M430P315SI using Texas Instruments' extensive range of development tools and software. The ecosystem includes development boards, code libraries, and the Code Composer Studio integrated development environment, which offers a full suite of features to streamline the development process from initial design to final deployment.

Whether you're designing a smart sensor network, a portable medical device, or an energy-efficient home automation system, the Texas Instruments M430P315SI microcontroller provides the performance, efficiency, and flexibility needed to bring your innovative ideas to life.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess