Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 021314-MAX207CDBR
Ultra Librarian 3D Model Ultra Librarian MAX207CDBR CAD Model

Description

The MAX207CDBR is a high-quality, reliable, and efficient product manufactured by Texas Instruments, one of the leading global semiconductor design and manufacturing companies.

  • Product: Line Transceiver
  • Drivers and Receivers: Contains five drivers and five receivers
  • Communication Standards: RS-232 and V.28
  • Supply Voltage: 4.5V to 5.5V
  • Data Rate: Up to 120 kbps
  • Power Consumption: Low-power shutdown mode
  • Temperature Range: -40°C to 85°C
  • ESD Protection: Electrostatic discharge (ESD) protection
  • Package: 24-pin SSOP (Shrink Small Outline Package)

You May Also Be Interested in

Texas Instruments
IC DVR/RCVR RS232 ESD 28SSOP
Lowest to $4.1377
ECAD model for TRS3237ECDBR
Broadcom Limited
OCTAL PORT 10/100/1000BASE
Lowest to $46.1431
ECAD model for BCM5488RA7KPBG
Texas Instruments
LVDS QUAD CMOS DIFFERENTIAL LINE
Lowest to $496.9133
ECAD model for DS90C032WGLQMLV
Analog Devices Inc.
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for ADM235LJN
Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP / 1/1 Transceiver Half RS422, RS485 8-PDIP
Lowest to $16.3741
ECAD model for DS3695N/NOPB
National Semiconductor (TI)
LINE DRIVER, 4 FUNC, 4 DRIVER, P
Lowest to $3.7344
ECAD model for DS90C031TMX
Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to $8.6231
ECAD model for ADM236LJN
Maxim Integrated
RS-232 TRANSCEIVER
Lowest to $0.3144
ECAD model for MAX202ICSE
Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to $10.3827
ECAD model for ADM236LAN

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention