Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 021347-MAX232ECPWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX232E
Introduction Date February 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MAX232ECPWR CAD Model

Description

The MAX232ECPWR is an advanced integrated circuit product developed and manufactured by the renowned company, Texas Instruments.

  • Operating Rate: Up to 120 kbps
  • ESD Withstand: Up to ±15 kV
  • Power Supply: Single 5-V
  • Supply Current: 8 mA
  • Package: TSSOP (Thin Shrink Small Outline Package) with 16 pins

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995
National Semiconductor (TI)
3.3V 8 MHz to 135 MHz Dual FPD-Link Transmitter
Lowest to $7.8341
ECAD model for DS90C3201VS
Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
SANYO Semiconductor (U.S.A) Corporation
Dual Bidirectional Motor Driver  
Need more? Email Us
ECAD model for LB1649
Texas Instruments
DUAL SIGNAL CONDITIONING TRANSCEIVER
Need more? Email Us
ECAD model for TLK1002ARGERG4
National Semiconductor (TI)
EIA-485/EIA-422A Differential Bus Transceiver
Need more? Email Us
ECAD model for DS36F95M
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
Renesas Electronics America
±40V Fault Protected, 3.3V to 5V, ±15V Common Mode Range, RS-485/RS-422 Transceivers With Cable Invert and ±15kV ESD | IC TRANSCEIVER 14-SOIC
Lowest to $15.5362
ECAD model for ISL32433EIBZ
Linear Technology
Differential Driver and Receiver Pair
Need more? Email Us
ECAD model for LTC490IN8

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2190 $60.9500
115+ $1.0003 $115.0345
175+ $0.9690 $169.5750
240+ $0.9378 $225.0720
310+ $0.9065 $281.0150
415+ $0.8128 $337.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,900 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention