EN
  • EN
  • DE

MAX3223ECDBR

Part No MAX3223ECDBR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 2/2 Transceiver Full RS232 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 500kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 112301-MAX3223ECDBR
Ultra Librarian 3D Model Ultra Librarian MAX3223ECDBR CAD Model

Description

The MAX3223ECDBR is a high-quality product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips.

  • Product: 3-V to 5.5-V multichannel RS-232 line driver/receiver with ±15-kV ESD
  • Voltage Range: 3.0V to 5.5V
  • Auto-Power-Down: Yes
  • Auto-Power-Up: Yes
  • Standby Mode: Supply current less than 1 µA
  • Drivers: 2 (short-circuit current limited, thermal shutdown protection)
  • Receivers: 2 (typical hysteresis of 500 mV)
  • Package: 20-pin SSOP
  • RoHS Compliant: Yes

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6940 $51.6340
26+ $3.8515 $100.1390
41+ $3.7312 $152.9792
56+ $3.6108 $202.2048
72+ $3.4904 $251.3088
96+ $3.1294 $300.4224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess