EN
  • EN
  • DE
  • IT

MAX3232ECDG4

Part No MAX3232ECDG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV IEC ESD PROTECTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1213064-MAX3232ECDG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3232E
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX3232ECDG4 CAD Model

Description

Product Overview: MAX3232ECDG4

The MAX3232ECDG4 is a robust integrated circuit from Texas Instruments, designed to facilitate serial communication in a variety of electronic applications. This particular chip is part of the MAX3232 family, which is known for its capability to convert signals between RS-232 and TTL/CMOS levels, making it an essential component for systems that require reliable data transfer between different voltage domains.

Key Features

  • Voltage Range: The device operates from a single 3.0V to 5.5V power supply, which is suitable for most modern low-power and standard logic systems.
  • Interface: It comes with two drivers and two receivers, supporting the full-duplex communication necessary for RS-232 serial ports.
  • Data Rate: The MAX3232ECDG4 boasts a data transfer rate of up to 250 kbps, ensuring efficient communication for a wide range of applications.
  • Electrostatic Discharge (ESD) Protection: The device includes integrated ESD protection circuitry, which guards against static electricity and other transient voltage spikes, a critical feature for maintaining the integrity of the communication system.
  • Low-Power Shutdown: It offers a low-power shutdown mode that reduces power consumption when not in use, contributing to energy-efficient designs.

Applications

The MAX3232ECDG4 is versatile and can be used in various applications, including:

  • Portable or battery-powered electronics
  • Point-of-sale systems
  • Industrial control and automation
  • Data acquisition systems
  • Networking and telecommunications equipment

Package and Quality

The device is available in a compact 16-pin SOIC package, designed to occupy minimal space on a printed circuit board (PCB). Texas Instruments ensures high manufacturing standards, and the MAX3232ECDG4 is no exception, providing reliable performance in a range of environmental conditions.

In summary, the MAX3232ECDG4 from Texas Instruments is a highly reliable and versatile RS-232 level translator, suitable for a broad array of applications that demand efficient serial communication. Its combination of high data rate, low power consumption, and robust ESD protection makes it a go-to choice for designers and engineers looking for a dependable solution in their digital communication interfaces.

You May Also Be Interested in

National Semiconductor (TI)
IC DRIVER 4/0 14SOIC
Lowest to $0.2615
Infineon Technologies
IC TRANSCEIVER FIBRE CHAN 28SOIC
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 2 FUNC, 2 RCVR, C
Lowest to $2.8080
Harris Corporation
RS-232 TRANSMITTER/RECEIVER / 2/2 Transceiver Full RS232 16-SSOP
Lowest to $13.8571
Analog Devices Inc.
IC TXRX RS232 4:5 3.3V LP 28SSOP / 4/5 Transceiver RS232 28-SSOP
Lowest to $4.7120
Maxim Integrated
MAX3346 ESD_PROTECTED USB TRANSC / 1/1 Transceiver Half USB 16-UCSP (2.02x2.02)
Lowest to $3.1312
Infineon Technologies
IC TRANSCEIVER FULL 1/1 24SQFN
Lowest to $1.6442
Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP / 1/1 Transceiver Half RS422, RS485 8-PDIP
Need more? Email Us
Broadcom Limited
I-TEMP 8-PORT FAST ETHERNET TRAN
Lowest to $19.8280

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4256 $57.0240
75+ $1.3354 $100.1550
120+ $1.2903 $154.8360
170+ $1.2000 $204.0000
220+ $1.1549 $254.0780
275+ $1.1098 $305.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,040 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess